AT89C2051-24PU alternative parts: AT89C51RC2-SLSUM

Hide Shared Attributes
Part Number
Manufacturer:
Description:
AT89C2051 Series 2 KB Flash 128 B SRAM 24 MHz 8-Bit Microcontroller - DIP-20
IC MCU 8BIT 32KB FLASH 44PLCC
Factory Lead Time:
10 Weeks
6 Weeks
Mount:
Through Hole
Surface Mount
Mounting Type:
Through Hole
Surface Mount
Package / Case:
20-DIP (0.300, 7.62mm)
44-LCC (J-Lead)
Number of Pins:
20
44
Number of I/Os:
15
32
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tube
Tube
Series:
89C
89C
Published:
1995
1997
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
3 (168 Hours)
Number of Terminations:
20
44
Terminal Position:
DUAL
QUAD
Supply Voltage:
5V
5V
Frequency:
24MHz
60MHz
Base Part Number:
AT89C2051
AT89C51RC2
Operating Supply Voltage:
5V
-
Supply Voltage-Max (Vsup):
6V
5.5V
Power Supplies:
5V
-
Interface:
UART, USART
SPI, UART, USART
Memory Size:
2kB
32kB
Oscillator Type:
Internal
External
RAM Size:
128 x 8
1.25K x 8
Voltage - Supply (Vcc/Vdd):
4V~6V
2.7V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER
MICROCONTROLLER
Core Processor:
8051
80C51
Peripherals:
LED
POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
2KB 2K x 8
32KB 32K x 8
Connectivity:
UART/USART
SPI, UART/USART
Bit Size:
8
8
Access Time:
24 μs
60 μs
Has ADC:
NO
NO
DMA Channels:
NO
NO
Data Bus Width:
8b
8b
PWM Channels:
NO
YES
DAC Channels:
NO
NO
Number of Timers/Counters:
2
3
Address Bus Width:
8b
16
Number of UART Channels:
1
-
Height:
4.963mm
-
Length:
26.92mm
16.55mm
Width:
7.112mm
-
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Contact Plating:
-
Tin
Watchdog Timers:
-
Yes
Max Power Dissipation:
-
1W
Terminal Form:
-
J BEND
Peak Reflow Temperature (Cel):
-
245
Terminal Pitch:
-
1.27mm
Time@Peak Reflow Temperature-Max (s):
-
40
Supply Voltage-Min (Vsup):
-
2.7V
Speed:
-
40 MHz
Core Architecture:
-
8051
Height Seated (Max):
-
4.57mm
AT89C2051-24PU

AT89C2051-24PU

(In Stock: 100)

Microchip Technology