AT89C2051-24PU alternative parts: AT89S8253-24AU

Hide Shared Attributes
Part Number
Manufacturer:
Description:
AT89C2051 Series 2 KB Flash 128 B SRAM 24 MHz 8-Bit Microcontroller - DIP-20
In a Pack of 5, Microchip, 8bit 8051 Microcontroller, 24MHz, 12 kB Flash, 44-Pin TQFP
Factory Lead Time:
10 Weeks
7 Weeks
Mount:
Through Hole
Surface Mount
Mounting Type:
Through Hole
Surface Mount
Package / Case:
20-DIP (0.300, 7.62mm)
44-TQFP
Number of Pins:
20
44
Number of I/Os:
15
32
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tube
Tray
Series:
89C
89S
Published:
1995
1997
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
3 (168 Hours)
Number of Terminations:
20
44
Terminal Position:
DUAL
QUAD
Supply Voltage:
5V
4V
Frequency:
24MHz
24MHz
Base Part Number:
AT89C2051
AT89S8253
Operating Supply Voltage:
5V
-
Supply Voltage-Max (Vsup):
6V
5.5V
Power Supplies:
5V
-
Interface:
UART, USART
SPI, UART
Memory Size:
2kB
12kB
Oscillator Type:
Internal
External
RAM Size:
128 x 8
256 x 8
Voltage - Supply (Vcc/Vdd):
4V~6V
2.7V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER
MICROCONTROLLER
Core Processor:
8051
8051
Peripherals:
LED
POR, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
2KB 2K x 8
12KB 12K x 8
Connectivity:
UART/USART
SPI, UART/USART
Bit Size:
8
8
Access Time:
24 μs
24 μs
Has ADC:
NO
NO
DMA Channels:
NO
NO
Data Bus Width:
8b
8b
PWM Channels:
NO
NO
DAC Channels:
NO
NO
Number of Timers/Counters:
2
3
Address Bus Width:
8b
8b
Number of UART Channels:
1
-
Height:
4.963mm
1.2mm
Length:
26.92mm
10.1mm
Width:
7.112mm
10.1mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Watchdog Timers:
-
Yes
Terminal Finish:
-
Matte Tin (Sn)
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
260
Time@Peak Reflow Temperature-Max (s):
-
40
Supply Voltage-Min (Vsup):
-
2.7V
Number of Bits:
-
8
Density:
-
96 kb
EEPROM Size:
-
2K x 8
Number of SPI Channels:
-
1
AT89C2051-24PU

AT89C2051-24PU

(In Stock: 100)

Microchip Technology