ATMEGA32-16MU alternative parts: ATMEGA32-16PU

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MCU 8-bit ATmega AVR RISC 32KB Flash 5V 44-Pin VQFN EP
ATMEL ATMEGA32-16PU8 Bit Microcontroller, Low Power High Performance, ATmega, 16 MHz, 32 KB, 2 KB, 40 Pins, DIP
Factory Lead Time:
7 Weeks
12 Weeks
Contact Plating:
Tin
Tin
Mount:
Surface Mount
Through Hole
Mounting Type:
Surface Mount
Through Hole
Package / Case:
44-VFQFN Exposed Pad
40-DIP (0.600, 15.24mm)
Number of Pins:
44
40
Data Converters:
A/D 8x10b
A/D 8x10b
Number of I/Os:
32
32
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tray
Tube
Series:
AVR® ATmega
AVR® ATmega
Published:
2004
2004
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
Not Applicable
Number of Terminations:
44
40
Termination:
SMD/SMT
-
Terminal Position:
QUAD
DUAL
Peak Reflow Temperature (Cel):
260
-
Supply Voltage:
5V
5V
Terminal Pitch:
0.5mm
-
Frequency:
16MHz
16MHz
Time@Peak Reflow Temperature-Max (s):
40
-
Base Part Number:
ATMEGA32
ATMEGA32
Operating Supply Voltage:
5V
5V
Power Supplies:
5V
5V
Interface:
2-Wire, I2C, SPI, UART, USART
2-Wire, I2C, SPI, UART, USART
Memory Size:
32kB
32kB
Oscillator Type:
Internal
Internal
RAM Size:
2K x 8
2K x 8
Voltage - Supply (Vcc/Vdd):
4.5V~5.5V
4.5V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
AVR
AVR
Peripherals:
Brown-out Detect/Reset, POR, PWM, WDT
Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
32KB 16K x 16
32KB 16K x 16
Connectivity:
I2C, SPI, UART/USART
I2C, SPI, UART/USART
Bit Size:
8
8
Access Time:
16 μs
16 μs
Has ADC:
YES
YES
DMA Channels:
NO
NO
Data Bus Width:
8b
8b
Number of Timers/Counters:
3
3
Density:
256 kb
256 kb
EEPROM Size:
1K x 8
1K x 8
Number of ADC Channels:
8
8
Number of PWM Channels:
4
4
Number of I2C Channels:
1
1
Height:
1mm
4.445mm
Length:
7.1mm
52.58mm
Width:
7.1mm
13.97mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Manufacturer Package Identifier:
-
40P6 (REV B)
Memory Types:
-
EEPROM, FLASH
Address Bus Width:
-
8b
ATMEGA32-16MU

ATMEGA32-16MU

Microchip Technology