ATMEGA32-16MU alternative parts: ATMEGA8535L-8AU

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MCU 8-bit ATmega AVR RISC 32KB Flash 5V 44-Pin VQFN EP
MCU 8-bit ATmega AVR RISC 8KB Flash 3.3V/5V 44-Pin TQFP
Factory Lead Time:
7 Weeks
7 Weeks
Contact Plating:
Tin
Tin
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
44-VFQFN Exposed Pad
44-TQFP
Number of Pins:
44
44
Data Converters:
A/D 8x10b
A/D 8x10b
Number of I/Os:
32
32
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tray
Tray
Series:
AVR® ATmega
AVR® ATmega
Published:
2004
2005
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
44
44
Termination:
SMD/SMT
-
Terminal Position:
QUAD
QUAD
Peak Reflow Temperature (Cel):
260
260
Supply Voltage:
5V
3V
Terminal Pitch:
0.5mm
-
Frequency:
16MHz
8MHz
Time@Peak Reflow Temperature-Max (s):
40
40
Base Part Number:
ATMEGA32
ATMEGA8535
Operating Supply Voltage:
5V
-
Power Supplies:
5V
-
Interface:
2-Wire, I2C, SPI, UART, USART
I2C, SPI, UART, USART
Memory Size:
32kB
8kB
Oscillator Type:
Internal
Internal
RAM Size:
2K x 8
512 x 8
Voltage - Supply (Vcc/Vdd):
4.5V~5.5V
2.7V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
AVR
AVR
Peripherals:
Brown-out Detect/Reset, POR, PWM, WDT
Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
32KB 16K x 16
8KB 4K x 16
Connectivity:
I2C, SPI, UART/USART
I2C, SPI, UART/USART
Bit Size:
8
8
Access Time:
16 μs
8 μs
Has ADC:
YES
YES
DMA Channels:
NO
NO
Data Bus Width:
8b
8b
Number of Timers/Counters:
3
3
Density:
256 kb
64 kb
EEPROM Size:
1K x 8
512 x 8
Number of ADC Channels:
8
8
Number of PWM Channels:
4
4
Number of I2C Channels:
1
1
Height:
1mm
1.05mm
Length:
7.1mm
10.1mm
Width:
7.1mm
10.1mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Memory Types:
-
EEPROM, FLASH
Terminal Form:
-
GULL WING
Supply Voltage-Max (Vsup):
-
5.5V
Supply Voltage-Min (Vsup):
-
2.7V
Address Bus Width:
-
8b
Number of UART Channels:
-
0
ATMEGA32-16MU

ATMEGA32-16MU

Microchip Technology