ATSAMD21E15A-AUT alternative parts: ATSAM4S16CA-AU
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | Cortex-M0 , 32KB FLASH,4KB SRAM,USB, DMA - 32TQFP IND TEMP, GREEN,1.6-3.6V,48MHz | MCU 32-bit ATSAM ARM Cortex M4 RISC 1024KB Flash 1.8V/2.5V/3.3V 100-Pin LQFP |
Factory Lead Time: | 23 Weeks | 22 Weeks |
Contact Plating: | Tin | Tin |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 32-TQFP | 100-LQFP |
Data Converters: | A/D 10x12b; D/A 1x10b | A/D 16x12b; D/A 2x12b |
Number of I/Os: | 26 | 79 |
Watchdog Timers: | Yes | Yes |
Usage Level: | Automotive grade | - |
Operating Temperature: | -40°C~85°C | -40°C~85°C TA |
Packaging: | Tape & Reel (TR) | Tray |
Series: | SAM D21E | SAM4S |
Published: | 2016 | 2012 |
Part Status: | Obsolete | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 32 | 100 |
HTS Code: | 8542.31.00.01 | - |
Terminal Position: | QUAD | QUAD |
Terminal Form: | GULL WING | GULL WING |
Supply Voltage: | 3.3V | 1.2V |
Terminal Pitch: | 0.8mm | 0.5mm |
Base Part Number: | ATSAMD21E15 | ATSAM4S16 |
JESD-30 Code: | S-PQFP-G32 | - |
Operating Supply Voltage: | 3.3V | - |
Interface: | I2C, I2S, SPI, UART, USART, USB | EBI/EMI, I2C, I2S, IrDA, MMC, SPI, UART, USART, USB |
Memory Size: | 32kB | 1MB |
Oscillator Type: | Internal | Internal |
RAM Size: | 4K x 8 | 128K x 8 |
Voltage - Supply (Vcc/Vdd): | 1.62V~3.6V | 1.62V~3.6V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER, RISC | MICROCONTROLLER, RISC |
Core Processor: | ARM® Cortex®-M0+ | ARM® Cortex®-M4 |
Peripherals: | Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT | Brown-out Detect/Reset, DMA, POR, PWM, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 32-Bit | 32-Bit |
Program Memory Size: | 32KB 32K x 8 | 1MB 1M x 8 |
Connectivity: | I2C, LINbus, SPI, UART/USART, USB | EBI/EMI, I2C, IrDA, Memory Card, SPI, SSC, UART/USART, USB |
Bit Size: | 32 | 32 |
Has ADC: | YES | YES |
DMA Channels: | YES | YES |
Data Bus Width: | 32b | 32b |
PWM Channels: | YES | - |
DAC Channels: | YES | - |
Number of Timers/Counters: | 6 | - |
Core Architecture: | ARM | ARM |
On Chip Program ROM Width: | 8 | - |
Max Frequency: | 48MHz | - |
Length: | 7mm | 14mm |
Height Seated (Max): | 1.2mm | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Number of Pins: | - | 100 |
Memory Types: | - | FLASH, ROM |
JESD-609 Code: | - | e3 |
Peak Reflow Temperature (Cel): | - | 260 |
Frequency: | - | 120MHz |
Time@Peak Reflow Temperature-Max (s): | - | 40 |
Number of UART Channels: | - | 2 |
Number of ADC Channels: | - | 16 |
Number of PWM Channels: | - | 4 |
Number of SPI Channels: | - | 1 |
Height: | - | 1.45mm |
Width: | - | 14mm |
REACH SVHC: | - | No SVHC |
Lead Free: | - | Lead Free |

ATSAMD21E15A-AUT
Microchip TechnologyUnited States