ATSAMD21E15A-AUT alternative parts: ATSAME70Q21A-AN

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Cortex-M0 , 32KB FLASH,4KB SRAM,USB, DMA - 32TQFP IND TEMP, GREEN,1.6-3.6V,48MHz
IC MCU 32BIT 2MB FLASH 144LQFP
Factory Lead Time:
23 Weeks
5 Weeks
Contact Plating:
Tin
Tin
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
32-TQFP
144-LQFP
Data Converters:
A/D 10x12b; D/A 1x10b
A/D 24x12b; D/A 2x12b
Number of I/Os:
26
114
Watchdog Timers:
Yes
Yes
Usage Level:
Automotive grade
-
Operating Temperature:
-40°C~85°C
-40°C~105°C TA
Packaging:
Tape & Reel (TR)
Tray
Series:
SAM D21E
SAM E70
Published:
2016
2001
Part Status:
Obsolete
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
32
144
HTS Code:
8542.31.00.01
-
Terminal Position:
QUAD
QUAD
Terminal Form:
GULL WING
GULL WING
Supply Voltage:
3.3V
1.2V
Terminal Pitch:
0.8mm
-
Base Part Number:
ATSAMD21E15
ATSAME70Q
JESD-30 Code:
S-PQFP-G32
-
Operating Supply Voltage:
3.3V
-
Interface:
I2C, I2S, SPI, UART, USART, USB
CAN, EBI/EMI, Ethernet, I2C, SPI, UART, USART, USB
Memory Size:
32kB
2MB
Oscillator Type:
Internal
Internal
RAM Size:
4K x 8
384K x 8
Voltage - Supply (Vcc/Vdd):
1.62V~3.6V
1.62V~3.6V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
ARM® Cortex®-M0+
ARM® Cortex®-M7
Peripherals:
Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
32-Bit
32-Bit
Program Memory Size:
32KB 32K x 8
2MB 2M x 8
Connectivity:
I2C, LINbus, SPI, UART/USART, USB
CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, MMC/SD/SDIO, SPI, UART/USART, USB
Bit Size:
32
32
Has ADC:
YES
YES
DMA Channels:
YES
YES
Data Bus Width:
32b
32b
PWM Channels:
YES
-
DAC Channels:
YES
-
Number of Timers/Counters:
6
12
Core Architecture:
ARM
ARM
On Chip Program ROM Width:
8
-
Max Frequency:
48MHz
-
Length:
7mm
20mm
Height Seated (Max):
1.2mm
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Number of Pins:
-
144
JESD-609 Code:
-
e3
Pbfree Code:
-
yes
Peak Reflow Temperature (Cel):
-
NOT SPECIFIED
Frequency:
-
300MHz
Time@Peak Reflow Temperature-Max (s):
-
NOT SPECIFIED
Address Bus Width:
-
24b
Number of A/D Converters:
-
1
Number of UART Channels:
-
5
Number of ADC Channels:
-
24
Max Junction Temperature (Tj):
-
125°C
Number of PWM Channels:
-
8
Number of I2C Channels:
-
3
Ambient Temperature Range High:
-
105°C
Height:
-
1.6mm
REACH SVHC:
-
No SVHC
Lead Free:
-
Lead Free
ATSAMD21E15A-AUT

ATSAMD21E15A-AUT

Microchip Technology