ATTINY25V-10SSU alternative parts: ATTINY441-MMH
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | ATtiny Series 2 KB Flash 128 B SRAM 10 MHz 8-Bit Microcontroller - SOIC-8 | ATMEL ATTINY441-MMH8 Bit Microcontroller, Low Power High Performance, ATtiny, 16 MHz, 4 KB, 256 Byte, 20 Pins, VQFN |
Factory Lead Time: | 8 Weeks | 7 Weeks |
Contact Plating: | Tin | Gold |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 8-SOIC (0.154, 3.90mm Width) | 20-VFQFN Exposed Pad |
Number of Pins: | 8 | 20 |
Data Converters: | A/D 4x10b | A/D 12x10b |
Number of I/Os: | 6 | 12 |
Watchdog Timers: | Yes | Yes |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tube | Tray |
Series: | AVR® ATtiny | AVR® ATtiny |
Published: | 1997 | 1997 |
JESD-609 Code: | e3 | - |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 2 (1 Year) | 3 (168 Hours) |
Number of Terminations: | 8 | 20 |
Terminal Position: | DUAL | QUAD |
Terminal Form: | GULL WING | NO LEAD |
Peak Reflow Temperature (Cel): | 260 | - |
Supply Voltage: | 3V | 3.3V |
Frequency: | 10MHz | 16MHz |
Time@Peak Reflow Temperature-Max (s): | 40 | - |
Base Part Number: | ATTINY25 | ATTINY441 |
Supply Voltage-Max (Vsup): | 5.5V | 5.5V |
Interface: | SPI | I2C, SPI, UART, USART |
Memory Size: | 2kB | 4kB |
Oscillator Type: | Internal | Internal |
RAM Size: | 128 x 8 | 256 x 8 |
Voltage - Supply (Vcc/Vdd): | 1.8V~5.5V | 1.7V~5.5V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER, RISC | MICROCONTROLLER, RISC |
Core Processor: | AVR | AVR |
Peripherals: | Brown-out Detect/Reset, POR, PWM, WDT | PWM |
Program Memory Type: | FLASH | FLASH |
Core Size: | 8-Bit | 8-Bit |
Program Memory Size: | 2KB 1K x 16 | 4KB 4K x 8 |
Connectivity: | USI | I2C, SPI, UART/USART |
Bit Size: | 8 | 8 |
Has ADC: | YES | YES |
DMA Channels: | NO | NO |
Data Bus Width: | 8b | 8b |
EEPROM Size: | 128 x 8 | 256 x 8 |
Number of ADC Channels: | 4 | 17 |
Number of PWM Channels: | 2 | 6 |
Number of I2C Channels: | 1 | - |
Height: | 1.75mm | 800μm |
Length: | 4.98mm | 3.1mm |
Width: | 3.99mm | 3.1mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | - |
Weight: | - | 69.994973mg |
Terminal Pitch: | - | 0.45mm |
Qualification Status: | - | Not Qualified |
Power Supplies: | - | 1.8/5V |
Supply Voltage-Min (Vsup): | - | 1.7V |
Number of Timers/Counters: | - | 3 |

ATTINY25V-10SSU
(In Stock: 5)
Microchip TechnologyUnited States