ATTINY25V-10SSU alternative parts: ATTINY816-MFR
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | ATtiny Series 2 KB Flash 128 B SRAM 10 MHz 8-Bit Microcontroller - SOIC-8 | ATtiny Series 8 KB Flash 512 B SRAM 20 MHz 8-Bit Microcontroller - QFN-20 |
Factory Lead Time: | 8 Weeks | 7 Weeks |
Contact Plating: | Tin | - |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 8-SOIC (0.154, 3.90mm Width) | 20-VFQFN Exposed Pad |
Number of Pins: | 8 | - |
Data Converters: | A/D 4x10b | A/D 12x10b; D/A 1x8b |
Number of I/Os: | 6 | 18 |
Watchdog Timers: | Yes | - |
Operating Temperature: | -40°C~85°C TA | -40°C~125°C TA |
Packaging: | Tube | Tape & Reel (TR) |
Series: | AVR® ATtiny | tinyAVR™ 1 |
Published: | 1997 | 2003 |
JESD-609 Code: | e3 | - |
Pbfree Code: | yes | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 2 (1 Year) | 1 (Unlimited) |
Number of Terminations: | 8 | 20 |
Terminal Position: | DUAL | QUAD |
Terminal Form: | GULL WING | NO LEAD |
Peak Reflow Temperature (Cel): | 260 | NOT SPECIFIED |
Supply Voltage: | 3V | 3V |
Frequency: | 10MHz | - |
Time@Peak Reflow Temperature-Max (s): | 40 | NOT SPECIFIED |
Base Part Number: | ATTINY25 | ATTINY816 |
Supply Voltage-Max (Vsup): | 5.5V | 5.5V |
Interface: | SPI | - |
Memory Size: | 2kB | - |
Oscillator Type: | Internal | Internal |
RAM Size: | 128 x 8 | 512 x 8 |
Voltage - Supply (Vcc/Vdd): | 1.8V~5.5V | 1.8V~5.5V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER, RISC | MICROCONTROLLER, RISC |
Core Processor: | AVR | AVR |
Peripherals: | Brown-out Detect/Reset, POR, PWM, WDT | Brown-out Detect/Reset, POR, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 8-Bit | 8-Bit |
Program Memory Size: | 2KB 1K x 16 | 8KB 8K x 8 |
Connectivity: | USI | I2C, IrDA, LINbus, SPI, UART/USART |
Bit Size: | 8 | 8 |
Has ADC: | YES | YES |
DMA Channels: | NO | NO |
Data Bus Width: | 8b | - |
EEPROM Size: | 128 x 8 | 128 x 8 |
Number of ADC Channels: | 4 | - |
Number of PWM Channels: | 2 | - |
Number of I2C Channels: | 1 | - |
Height: | 1.75mm | - |
Length: | 4.98mm | 3mm |
Width: | 3.99mm | 3mm |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | - |
Surface Mount: | - | YES |
ROM(word): | - | 8192 |
Additional Feature: | - | 2.7V MIN @ 10MHZ AND 1.8V MIN @5MHZ FREQUENCY AVAILABLE |
HTS Code: | - | 8542.31.00.01 |
Terminal Pitch: | - | 0.4mm |
JESD-30 Code: | - | S-PQCC-N20 |
Supply Voltage-Min (Vsup): | - | 1.8V |
Speed: | - | 20MHz |
Clock Frequency: | - | 16MHz |
PWM Channels: | - | YES |
DAC Channels: | - | YES |
On Chip Program ROM Width: | - | 8 |
Low Power Mode: | - | YES |
RAM (words): | - | 512 |
Number of Timers: | - | 4 |
Number of External Interrupts: | - | 18 |
On Chip Data RAM Width: | - | 8 |
Height Seated (Max): | - | 0.9mm |

ATTINY25V-10SSU
(In Stock: 5)
Microchip TechnologyUnited States