ATTINY85V-10SUR alternative parts: ATTINY24A-MU

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MCU 8BIT 8KB FLASH 8SOIC
IC MCU 8BIT 2KB FLASH 20QFN
Factory Lead Time:
7 Weeks
7 Weeks
Contact Plating:
Tin
Gold
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-SOIC (0.209, 5.30mm Width)
20-WFQFN Exposed Pad
Number of Pins:
8
20
Data Converters:
A/D 4x10b
A/D 8x10b
Memory Types:
FLASH, OTP
-
Number of I/Os:
6
12
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tape & Reel (TR)
Tray
Published:
2011
1997
Series:
AVR® ATtiny
AVR® ATtiny
JESD-609 Code:
e3
-
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
2 (1 Year)
3 (168 Hours)
Number of Terminations:
8
20
Terminal Position:
DUAL
QUAD
Terminal Form:
GULL WING
-
Peak Reflow Temperature (Cel):
260
-
Supply Voltage:
3V
5V
Frequency:
4MHz
20MHz
Time@Peak Reflow Temperature-Max (s):
40
-
Base Part Number:
ATTINY85
ATTINY24A
Qualification Status:
Not Qualified
-
Supply Voltage-Max (Vsup):
5.5V
5.5V
Interface:
SPI
SPI
Memory Size:
768B
2kB
Oscillator Type:
Internal
Internal
Speed:
10 MHz
-
RAM Size:
512 x 8
128 x 8
Voltage - Supply (Vcc/Vdd):
1.8V~5.5V
1.8V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
AVR
AVR
Peripherals:
Brown-out Detect/Reset, POR, PWM, WDT
Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
8KB 4K x 16
2KB 1K x 16
Connectivity:
USI
USI
Bit Size:
8
8
Has ADC:
YES
YES
DMA Channels:
NO
NO
Data Bus Width:
8b
8b
PWM Channels:
YES
-
DAC Channels:
NO
NO
Number of Timers/Counters:
2
-
EEPROM Size:
512 x 8
128 x 8
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Terminal Pitch:
-
0.5mm
Supply Voltage-Min (Vsup):
-
4.5V
Number of PWM Channels:
-
2
Number of I2C Channels:
-
1
Height:
-
750μm
Length:
-
4mm
Width:
-
4mm
REACH SVHC:
-
No SVHC
Radiation Hardening:
-
No
Lead Free:
-
Lead Free
ATTINY85V-10SUR

ATTINY85V-10SUR

(In Stock: 60)

Microchip Technology