ATTINY85V-10SUR alternative parts: ATTINY414-SSNR
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC MCU 8BIT 8KB FLASH 8SOIC | IC MCU 8BIT 4KB FLASH 14SOIC |
Factory Lead Time: | 7 Weeks | 16 Weeks |
Contact Plating: | Tin | - |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 8-SOIC (0.209, 5.30mm Width) | 14-SOIC (0.154, 3.90mm Width) |
Number of Pins: | 8 | - |
Data Converters: | A/D 4x10b | A/D 10x10b; D/A 1x8b |
Memory Types: | FLASH, OTP | - |
Number of I/Os: | 6 | 12 |
Watchdog Timers: | Yes | - |
Operating Temperature: | -40°C~85°C TA | -40°C~105°C TA |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Published: | 2011 | - |
Series: | AVR® ATtiny | tinyAVR™ 1 |
JESD-609 Code: | e3 | - |
Pbfree Code: | yes | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 2 (1 Year) | 3 (168 Hours) |
Number of Terminations: | 8 | 14 |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | - |
Supply Voltage: | 3V | 5V |
Frequency: | 4MHz | - |
Time@Peak Reflow Temperature-Max (s): | 40 | - |
Base Part Number: | ATTINY85 | ATTINY414 |
Qualification Status: | Not Qualified | - |
Supply Voltage-Max (Vsup): | 5.5V | 5.5V |
Interface: | SPI | - |
Memory Size: | 768B | - |
Oscillator Type: | Internal | Internal |
Speed: | 10 MHz | 20MHz |
RAM Size: | 512 x 8 | 256 x 8 |
Voltage - Supply (Vcc/Vdd): | 1.8V~5.5V | 1.8V~5.5V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER, RISC | MICROCONTROLLER, RISC |
Core Processor: | AVR | AVR |
Peripherals: | Brown-out Detect/Reset, POR, PWM, WDT | Brown-out Detect/Reset, POR, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 8-Bit | 8-Bit |
Program Memory Size: | 8KB 4K x 16 | 4KB 4K x 8 |
Connectivity: | USI | I2C, IrDA, LINbus, SPI, UART/USART |
Bit Size: | 8 | 8 |
Has ADC: | YES | YES |
DMA Channels: | NO | NO |
Data Bus Width: | 8b | - |
PWM Channels: | YES | YES |
DAC Channels: | NO | YES |
Number of Timers/Counters: | 2 | - |
EEPROM Size: | 512 x 8 | 128 x 8 |
RoHS Status: | ROHS3 Compliant | Non-RoHS Compliant |
Surface Mount: | - | YES |
ROM(word): | - | 4096 |
Additional Feature: | - | ALSO OPERATES AT 1.8V MINIMUME SUPPLY AT 5MHZ AND 2.7V MINIMUM SUPPLY AT 10 MHZ |
HTS Code: | - | 8542.31.00.01 |
Terminal Pitch: | - | 1.27mm |
JESD-30 Code: | - | R-PDSO-G14 |
Supply Voltage-Min (Vsup): | - | 4.5V |
Clock Frequency: | - | 20MHz |
On Chip Program ROM Width: | - | 8 |
Low Power Mode: | - | YES |
RAM (words): | - | 256 |
Number of Timers: | - | 3 |
Number of External Interrupts: | - | 12 |
On Chip Data RAM Width: | - | 8 |
Length: | - | 8.65mm |
Height Seated (Max): | - | 1.75mm |
Width: | - | 3.9mm |

ATTINY85V-10SUR
(In Stock: 60)
Microchip TechnologyUnited States