B280-13-F alternative parts: B280-13

Hide Shared Attributes
Part Number
Manufacturer:
Description:
DIODE SCHOTTKY 80V 2A SMB
DIODE SCHOTTKY 80V 2A SMB
Factory Lead Time:
19 Weeks
-
Contact Plating:
Tin
-
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
DO-214AA, SMB
DO-214AA, SMB
Number of Pins:
2
2
Weight:
92.986436mg
92.986436mg
Diode Element Material:
SILICON
SILICON
Number of Elements:
1
1
Published:
2017
2005
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
JESD-609 Code:
e3
e0
Pbfree Code:
no
-
Part Status:
Active
Discontinued
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
ECCN Code:
EAR99
EAR99
Max Operating Temperature:
150°C
150°C
Min Operating Temperature:
-65°C
-65°C
Applications:
EFFICIENCY
EFFICIENCY
Additional Feature:
LOW POWER LOSS, FREE WHEELING DIODE
LOW POWER LOSS
HTS Code:
8541.10.00.80
8541.10.00.80
Capacitance:
75pF
75pF
Voltage - Rated DC:
80V
80V
Terminal Position:
DUAL
DUAL
Terminal Form:
C BEND
C BEND
Peak Reflow Temperature (Cel):
260
235
Current Rating:
2A
2A
Time@Peak Reflow Temperature-Max (s):
40
10
Base Part Number:
B280
B280
Pin Count:
2
2
Polarity:
Standard
Standard
Element Configuration:
Single
Single
Speed:
Fast Recovery =< 500ns, > 200mA (Io)
Fast Recovery =< 500ns, > 200mA (Io)
Diode Type:
Schottky
Schottky
Current - Reverse Leakage @ Vr:
7mA @ 80V
7mA @ 80V
Output Current:
2A
2A
Voltage - Forward (Vf) (Max) @ If:
790mV @ 2A
790mV @ 2A
Forward Current:
2A
2A
Operating Temperature - Junction:
-65°C~150°C
-65°C~150°C
Forward Voltage:
790mV
790mV
Max Reverse Voltage (DC):
80V
80V
Average Rectified Current:
2A
2A
Number of Phases:
1
1
Peak Reverse Current:
500μA
500μA
Max Repetitive Reverse Voltage (Vrrm):
80V
80V
Capacitance @ Vr, F:
75pF @ 4V 1MHz
75pF @ 4V 1MHz
Peak Non-Repetitive Surge Current:
50A
50A
Max Forward Surge Current (Ifsm):
50A
50A
Height:
2.62mm
2.62mm
Length:
4.57mm
4.57mm
Width:
3.94mm
3.94mm
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
Non-RoHS Compliant
Lead Free:
Lead Free
Contains Lead
Terminal Finish:
-
Tin/Lead (Sn85Pb15)
Reach Compliance Code:
-
not_compliant
Qualification Status:
-
Not Qualified
B280-13-F

B280-13-F

(In Stock: 7208)

Diodes Incorporated

Qty

Unit Price

Ext Price

  • 1

    $0.101642

    $0.10

  • 10

    $0.095889

    $0.96

  • 100

    $0.090461

    $9.05

  • 500

    $0.085341

    $42.67

  • 1000

    $0.080510

    $80.51

Minimum: 1 Multiples: 1

Unit Price: $0.101642

Ext Price: $0.10

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity