B280-13-F alternative parts: B280Q-13-F
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | DIODE SCHOTTKY 80V 2A SMB | DIODE SCHOTTKY 80V 2A SMB |
Factory Lead Time: | 19 Weeks | 10 Weeks |
Contact Plating: | Tin | - |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | DO-214AA, SMB | DO-214AA, SMB |
Number of Pins: | 2 | - |
Weight: | 92.986436mg | - |
Diode Element Material: | SILICON | SILICON |
Number of Elements: | 1 | 1 |
Published: | 2017 | - |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | no | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
ECCN Code: | EAR99 | EAR99 |
Max Operating Temperature: | 150°C | - |
Min Operating Temperature: | -65°C | - |
Applications: | EFFICIENCY | EFFICIENCY |
Additional Feature: | LOW POWER LOSS, FREE WHEELING DIODE | FREE WHEELING DIODE, HIGH RELIABILITY, LOW POWER LOSS |
HTS Code: | 8541.10.00.80 | 8541.10.00.80 |
Capacitance: | 75pF | - |
Voltage - Rated DC: | 80V | - |
Terminal Position: | DUAL | DUAL |
Terminal Form: | C BEND | C BEND |
Peak Reflow Temperature (Cel): | 260 | NOT SPECIFIED |
Current Rating: | 2A | - |
Time@Peak Reflow Temperature-Max (s): | 40 | NOT SPECIFIED |
Base Part Number: | B280 | - |
Pin Count: | 2 | - |
Polarity: | Standard | - |
Element Configuration: | Single | - |
Speed: | Fast Recovery =< 500ns, > 200mA (Io) | Fast Recovery =< 500ns, > 200mA (Io) |
Diode Type: | Schottky | Schottky |
Current - Reverse Leakage @ Vr: | 7mA @ 80V | 7μA @ 80V |
Output Current: | 2A | - |
Voltage - Forward (Vf) (Max) @ If: | 790mV @ 2A | 790mV @ 2A |
Forward Current: | 2A | - |
Operating Temperature - Junction: | -65°C~150°C | -65°C~150°C |
Forward Voltage: | 790mV | - |
Max Reverse Voltage (DC): | 80V | 80V |
Average Rectified Current: | 2A | 2A |
Number of Phases: | 1 | 1 |
Peak Reverse Current: | 500μA | - |
Max Repetitive Reverse Voltage (Vrrm): | 80V | - |
Capacitance @ Vr, F: | 75pF @ 4V 1MHz | 75pF @ 4V 1MHz |
Peak Non-Repetitive Surge Current: | 50A | - |
Max Forward Surge Current (Ifsm): | 50A | - |
Height: | 2.62mm | - |
Length: | 4.57mm | - |
Width: | 3.94mm | - |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | - |
Operating Temperature (Max.): | - | 150°C |
Series: | - | Automotive, AEC-Q101 |
Terminal Finish: | - | Matte Tin (Sn) |
Reach Compliance Code: | - | not_compliant |
JESD-30 Code: | - | R-PDSO-C2 |
Configuration: | - | SINGLE |
Output Current-Max: | - | 2A |
Voltage - DC Reverse (Vr) (Max): | - | 80V |
Non-rep Pk Forward Current-Max: | - | 50A |
Reverse Current-Max: | - | 7μA |

B280-13-F
(In Stock: 7208)
Diodes IncorporatedQty
Unit Price
Ext Price
1
$0.101642
$0.10
10
$0.095889
$0.96
100
$0.090461
$9.05
500
$0.085341
$42.67
1000
$0.080510
$80.51
Minimum: 1 Multiples: 1
Unit Price: $0.101642
Ext Price: $0.10
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools