B340A-13-F alternative parts: B340CE-13
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | DIODE SCHOTTKY 40V 3A SMA | DIODE SCHOTTKY 40V 3A SMC |
Factory Lead Time: | 9 Weeks | 19 Weeks |
Contact Plating: | Tin | - |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | DO-214AC, SMA | DO-214AB, SMC |
Number of Pins: | 2 | - |
Weight: | 64.013223mg | - |
Diode Element Material: | SILICON | SILICON |
Number of Elements: | 1 | 1 |
Power Dissipation (Max): | 0.85W | - |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | Automotive, AEC-Q101 | - |
Published: | 2012 | - |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | no | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Termination: | SMD/SMT | - |
ECCN Code: | EAR99 | EAR99 |
Max Operating Temperature: | 150°C | - |
Min Operating Temperature: | -55°C | - |
Applications: | EFFICIENCY | EFFICIENCY |
Additional Feature: | FREE WHEELING DIODE, LOW POWER LOSS | - |
HTS Code: | 8541.10.00.80 | 8541.10.00.80 |
Capacitance: | 250pF | - |
Voltage - Rated DC: | 40V | - |
Terminal Position: | DUAL | DUAL |
Terminal Form: | C BEND | C BEND |
Current Rating: | 3A | - |
Base Part Number: | B340 | - |
Pin Count: | 2 | - |
Polarity: | Standard | - |
Voltage: | 40V | - |
Element Configuration: | Single | - |
Speed: | Fast Recovery =< 500ns, > 200mA (Io) | Fast Recovery =< 500ns, > 200mA (Io) |
Current: | 3A | - |
Diode Type: | Schottky | Schottky |
Current - Reverse Leakage @ Vr: | 500μA @ 40V | 200μA @ 40V |
Output Current: | 3A | - |
Voltage - Forward (Vf) (Max) @ If: | 500mV @ 3A | 500mV @ 3A |
Forward Current: | 3A | - |
Operating Temperature - Junction: | -55°C~150°C | -55°C~150°C |
Forward Voltage: | 500mV | - |
Max Reverse Voltage (DC): | 40V | - |
Average Rectified Current: | 3A | - |
Number of Phases: | 1 | 1 |
Peak Reverse Current: | 500μA | - |
Max Repetitive Reverse Voltage (Vrrm): | 40V | - |
Capacitance @ Vr, F: | 200pF @ 4V 1MHz | 140pF @ 4V 1MHz |
Peak Non-Repetitive Surge Current: | 80A | - |
Reverse Voltage: | 40V | - |
Max Forward Surge Current (Ifsm): | 80A | - |
Height: | 2.1mm | - |
Length: | 4.6mm | - |
Width: | 2.92mm | - |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | - |
Surface Mount: | - | YES |
Operating Temperature (Max.): | - | 150°C |
Terminal Finish: | - | Matte Tin (Sn) |
Peak Reflow Temperature (Cel): | - | 260 |
Reach Compliance Code: | - | not_compliant |
Time@Peak Reflow Temperature-Max (s): | - | 30 |
JESD-30 Code: | - | R-PDSO-C2 |
Configuration: | - | SINGLE |
Output Current-Max: | - | 3A |
Voltage - DC Reverse (Vr) (Max): | - | 40V |
Current - Average Rectified (Io): | - | 3A |
Rep Pk Reverse Voltage-Max: | - | 40V |
Non-rep Pk Forward Current-Max: | - | 80A |
Reverse Current-Max: | - | 200μA |

B340A-13-F
(In Stock: 121024)
Diodes IncorporatedUnited States