B340A-13-F alternative parts: B340LB-13-F

Hide Shared Attributes
Part Number
Manufacturer:
Description:
DIODE SCHOTTKY 40V 3A SMA
DIODE SCHOTTKY 40V 3A SMB
Factory Lead Time:
9 Weeks
9 Weeks
Contact Plating:
Tin
-
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
DO-214AC, SMA
DO-214AA, SMB
Number of Pins:
2
2
Weight:
64.013223mg
92.986436mg
Diode Element Material:
SILICON
SILICON
Number of Elements:
1
1
Power Dissipation (Max):
0.85W
-
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
Automotive, AEC-Q101
-
Published:
2012
2009
JESD-609 Code:
e3
e3
Pbfree Code:
no
no
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Termination:
SMD/SMT
SMD/SMT
ECCN Code:
EAR99
EAR99
Max Operating Temperature:
150°C
150°C
Min Operating Temperature:
-55°C
-55°C
Applications:
EFFICIENCY
EFFICIENCY
Additional Feature:
FREE WHEELING DIODE, LOW POWER LOSS
LOW POWER LOSS
HTS Code:
8541.10.00.80
8541.10.00.80
Capacitance:
250pF
180pF
Voltage - Rated DC:
40V
40V
Terminal Position:
DUAL
DUAL
Terminal Form:
C BEND
C BEND
Current Rating:
3A
3A
Base Part Number:
B340
B340
Pin Count:
2
2
Polarity:
Standard
Standard
Voltage:
40V
40V
Element Configuration:
Single
Single
Speed:
Fast Recovery =< 500ns, > 200mA (Io)
Fast Recovery =< 500ns, > 200mA (Io)
Current:
3A
3A
Diode Type:
Schottky
Schottky
Current - Reverse Leakage @ Vr:
500μA @ 40V
2mA @ 40V
Output Current:
3A
3A
Voltage - Forward (Vf) (Max) @ If:
500mV @ 3A
450mV @ 3A
Forward Current:
3A
3A
Operating Temperature - Junction:
-55°C~150°C
-55°C~125°C
Forward Voltage:
500mV
450mV
Max Reverse Voltage (DC):
40V
40V
Average Rectified Current:
3A
3A
Number of Phases:
1
1
Peak Reverse Current:
500μA
2mA
Max Repetitive Reverse Voltage (Vrrm):
40V
40V
Capacitance @ Vr, F:
200pF @ 4V 1MHz
180pF @ 4V 1MHz
Peak Non-Repetitive Surge Current:
80A
70A
Reverse Voltage:
40V
40V
Max Forward Surge Current (Ifsm):
80A
70A
Height:
2.1mm
2.5mm
Length:
4.6mm
4.57mm
Width:
2.92mm
3.94mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Terminal Finish:
-
Matte Tin (Sn)
Peak Reflow Temperature (Cel):
-
260
Time@Peak Reflow Temperature-Max (s):
-
40
Max Junction Temperature (Tj):
-
150°C
B340A-13-F

B340A-13-F

(In Stock: 121024)

Diodes Incorporated