BAT54S,215 alternative parts: BAT54ALT1G
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | DIODE ARRAY SCHOTTKY 30V SOT23 | DIODE ARRAY SCHOTTKY 30V SOT23-3 |
Factory Lead Time: | 4 Weeks | 4 Weeks |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 |
Number of Pins: | 3 | 3 |
Diode Element Material: | SILICON | SILICON |
Contact Materials: | Copper | - |
Number of Elements: | 2 | 2 |
Power Dissipation (Max): | 0.25W | - |
Packaging: | Tape & Reel (TR) | Cut Tape (CT) |
Series: | Automotive, AEC-Q101 | - |
JESD-609 Code: | e3 | e3 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 3 | 3 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Tin (Sn) | - |
Max Operating Temperature: | 150°C | 150°C |
Min Operating Temperature: | -55°C | -55°C |
Color: | Black | - |
HTS Code: | 8541.10.00.70 | 8541.10.00.70 |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Current Rating: | 500mA | 10A |
Time@Peak Reflow Temperature-Max (s): | 30 | 40 |
Base Part Number: | BAT54S | BAT54AL |
Pin Count: | 3 | 3 |
Lead Pitch: | 2.5mm | - |
Speed: | Small Signal =< 200mA (Io), Any Speed | Small Signal =< 200mA (Io), Any Speed |
Diode Type: | Schottky | Schottky |
Current - Reverse Leakage @ Vr: | 2μA @ 25V | 2μA @ 25V |
Voltage - Forward (Vf) (Max) @ If: | 800mV @ 100mA | 800mV @ 100mA |
Forward Current: | 200mA | 200mA |
Operating Temperature - Junction: | 150°C Max | -55°C~150°C |
Output Current-Max: | 0.2A | 0.1A |
Voltage - DC Reverse (Vr) (Max): | 30V | - |
Current - Average Rectified (Io): | 200mA DC | 200mA DC |
Forward Voltage: | 800mV | 800mV |
Reverse Recovery Time: | 5ns | 5 ns |
Diode Configuration: | 1 Pair Series Connection | 1 Pair Common Anode |
Height: | 3.1mm | 1.016mm |
Length: | 28mm | 3.0226mm |
Width: | 30.5mm | 1.397mm |
REACH SVHC: | Unknown | No SVHC |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lifecycle Status: | - | ACTIVE (Last Updated: 3 days ago) |
Contact Plating: | - | Tin |
Surface Mount: | - | YES |
Breakdown Voltage / V: | - | 30V |
Pbfree Code: | - | yes |
Termination: | - | SMD/SMT |
Capacitance: | - | 10pF |
Voltage - Rated DC: | - | 30V |
Max Power Dissipation: | - | 225mW |
Element Configuration: | - | Common Anode |
Power Dissipation: | - | 225mW |
Max Reverse Leakage Current: | - | 2μA |
Max Surge Current: | - | 600mA |
Halogen Free: | - | Halogen Free |
Max Reverse Voltage (DC): | - | 30V |
Average Rectified Current: | - | 200mA |
Peak Reverse Current: | - | 2μA |
Max Repetitive Reverse Voltage (Vrrm): | - | 30V |
Peak Non-Repetitive Surge Current: | - | 600mA |
Max Forward Surge Current (Ifsm): | - | 600mA |
Recovery Time: | - | 5 ns |
Radiation Hardening: | - | No |
Lead Free: | - | Lead Free |

BAT54S,215
(In Stock: 35127)
Nexperia USA Inc.United States