BAT54S,215 alternative parts: BAT54S-7-F

Hide Shared Attributes
Part Number
Manufacturer:
Description:
DIODE ARRAY SCHOTTKY 30V SOT23
DIODE ARRAY SCHOTTKY 30V SOT23-3
Factory Lead Time:
4 Weeks
15 Weeks
Mount:
Surface Mount
Through Hole
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
TO-236-3, SC-59, SOT-23-3
TO-236-3, SC-59, SOT-23-3
Number of Pins:
3
3
Diode Element Material:
SILICON
SILICON
Contact Materials:
Copper
Bronze
Number of Elements:
2
2
Power Dissipation (Max):
0.25W
-
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
Automotive, AEC-Q101
-
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
3
ECCN Code:
EAR99
EAR99
Terminal Finish:
Tin (Sn)
-
Max Operating Temperature:
150°C
150°C
Min Operating Temperature:
-55°C
-65°C
Color:
Black
Orange
HTS Code:
8541.10.00.70
8541.10.00.70
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Current Rating:
500mA
200mA
Time@Peak Reflow Temperature-Max (s):
30
30
Base Part Number:
BAT54S
BAT54S
Pin Count:
3
3
Lead Pitch:
2.5mm
-
Speed:
Small Signal =< 200mA (Io), Any Speed
Small Signal =< 200mA (Io), Any Speed
Diode Type:
Schottky
Schottky
Current - Reverse Leakage @ Vr:
2μA @ 25V
2μA @ 25V
Voltage - Forward (Vf) (Max) @ If:
800mV @ 100mA
800mV @ 100mA
Forward Current:
200mA
100mA
Operating Temperature - Junction:
150°C Max
-65°C~150°C
Output Current-Max:
0.2A
0.2A
Voltage - DC Reverse (Vr) (Max):
30V
-
Current - Average Rectified (Io):
200mA DC
200mA DC
Forward Voltage:
800mV
800mV
Reverse Recovery Time:
5ns
5 ns
Diode Configuration:
1 Pair Series Connection
1 Pair Series Connection
Height:
3.1mm
4.57mm
Length:
28mm
7.62mm
Width:
30.5mm
1.3mm
REACH SVHC:
Unknown
No SVHC
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Contact Plating:
-
Tin
Weight:
-
7.994566mg
Published:
-
1997
Pbfree Code:
-
yes
Termination:
-
SMD/SMT
Additional Feature:
-
HIGH RELIABILITY
Capacitance:
-
10pF
Power Rating:
-
200mW
Voltage - Rated DC:
-
30V
Max Power Dissipation:
-
200mW
Reference Standard:
-
AEC-Q101
Power Dissipation:
-
200mW
Max Reverse Voltage (DC):
-
30V
Average Rectified Current:
-
200mA
Peak Reverse Current:
-
2μA
Max Repetitive Reverse Voltage (Vrrm):
-
30V
Peak Non-Repetitive Surge Current:
-
600mA
Max Forward Surge Current (Ifsm):
-
600mA
Diameter:
-
2.54mm
Radiation Hardening:
-
No
Lead Free:
-
Lead Free
BAT54S,215

BAT54S,215

(In Stock: 35127)

Nexperia USA Inc.