BC547B alternative parts: BC546CTA
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | BC547 Series 45 V CE Breakdown .1 A NPN Epitaxial Silicon Transistor - TO-92 | BC546 Series 65 V 100 mA Through Hole NPN Epitaxial Silicon Transistor - TO-92-3 |
Lifecycle Status: | ACTIVE (Last Updated: 6 days ago) | ACTIVE (Last Updated: 4 days ago) |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Contact Plating: | Copper, Silver, Tin | Tin |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | TO-226-3, TO-92-3 (TO-226AA) | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) |
Number of Pins: | 3 | 3 |
Supplier Device Package: | TO-92-3 | - |
Weight: | 200.005886mg | 240mg |
Manufacturer Package Identifier: | MKT-ZA03DREV3 | - |
Collector-Emitter Breakdown Voltage: | 45V | 65V |
Collector-Emitter Saturation Voltage: | 250mV | 250mV |
Current-Collector (Ic) (Max): | 100mA | - |
Number of Elements: | 1 | 1 |
hFEMin: | 200 | 110 |
Operating Temperature: | 150°C TJ | 150°C TJ |
Packaging: | Bulk | Tape & Box (TB) |
Published: | 2005 | 2002 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Max Operating Temperature: | 150°C | - |
Min Operating Temperature: | -65°C | - |
Voltage - Rated DC: | 45V | 65V |
Max Power Dissipation: | 500mW | 500mW |
Current Rating: | 100mA | 100mA |
Frequency: | 300MHz | 300MHz |
Base Part Number: | BC547 | BC546 |
Polarity: | NPN | - |
Voltage: | 40V | - |
Element Configuration: | Single | Single |
Current: | 1A | - |
Power Dissipation: | 500mW | 500mW |
Power - Max: | 500mW | - |
Gain Bandwidth Product: | 100MHz | 300MHz |
Transistor Type: | NPN | NPN |
Collector Emitter Voltage (VCEO): | 45V | 65V |
Max Collector Current: | 100mA | 100mA |
DC Current Gain (hFE) (Min) @ Ic, Vce: | 200 @ 2mA 5V | 420 @ 2mA 5V |
Current - Collector Cutoff (Max): | 15nA ICBO | 15nA ICBO |
Vce Saturation (Max) @ Ib, Ic: | 600mV @ 5mA, 100mA | 600mV @ 5mA, 100mA |
Voltage - Collector Emitter Breakdown (Max): | 45V | - |
Max Frequency: | 300MHz | - |
Max Breakdown Voltage: | 45V | 65V |
Frequency - Transition: | 300MHz | - |
Collector Base Voltage (VCBO): | 50V | 80V |
Emitter Base Voltage (VEBO): | 6V | 6V |
Height: | 4.58mm | 4.58mm |
Length: | 4.58mm | 4.58mm |
Width: | 3.86mm | 3.86mm |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Transistor Element Material: | - | SILICON |
JESD-609 Code: | - | e3 |
Pbfree Code: | - | yes |
Number of Terminations: | - | 3 |
ECCN Code: | - | EAR99 |
Terminal Position: | - | BOTTOM |
Transistor Application: | - | SWITCHING |
Polarity/Channel Type: | - | NPN |
Transition Frequency: | - | 300MHz |

BC547B
(In Stock: 9052)
ON SemiconductorUnited States