BC547B alternative parts: BC547CTA

Hide Shared Attributes
Part Number
Manufacturer:
Description:
BC547 Series 45 V CE Breakdown .1 A NPN Epitaxial Silicon Transistor - TO-92
TRANS NPN 45V 0.1A TO-92
Lifecycle Status:
ACTIVE (Last Updated: 6 days ago)
ACTIVE (Last Updated: 1 day ago)
Factory Lead Time:
6 Weeks
7 Weeks
Contact Plating:
Copper, Silver, Tin
Tin
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
TO-226-3, TO-92-3 (TO-226AA)
TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Number of Pins:
3
3
Supplier Device Package:
TO-92-3
-
Weight:
200.005886mg
240mg
Manufacturer Package Identifier:
MKT-ZA03DREV3
-
Collector-Emitter Breakdown Voltage:
45V
45V
Collector-Emitter Saturation Voltage:
250mV
250mV
Current-Collector (Ic) (Max):
100mA
-
Number of Elements:
1
1
hFEMin:
200
110
Operating Temperature:
150°C TJ
150°C TJ
Packaging:
Bulk
Tape & Box (TB)
Published:
2005
2007
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Max Operating Temperature:
150°C
-
Min Operating Temperature:
-65°C
-
Voltage - Rated DC:
45V
45V
Max Power Dissipation:
500mW
500mW
Current Rating:
100mA
100mA
Frequency:
300MHz
300MHz
Base Part Number:
BC547
BC547
Polarity:
NPN
-
Voltage:
40V
-
Element Configuration:
Single
Single
Current:
1A
-
Power Dissipation:
500mW
500mW
Power - Max:
500mW
-
Gain Bandwidth Product:
100MHz
300MHz
Transistor Type:
NPN
NPN
Collector Emitter Voltage (VCEO):
45V
45V
Max Collector Current:
100mA
100mA
DC Current Gain (hFE) (Min) @ Ic, Vce:
200 @ 2mA 5V
420 @ 2mA 5V
Current - Collector Cutoff (Max):
15nA ICBO
15nA ICBO
Vce Saturation (Max) @ Ib, Ic:
600mV @ 5mA, 100mA
600mV @ 5mA, 100mA
Voltage - Collector Emitter Breakdown (Max):
45V
-
Max Frequency:
300MHz
-
Max Breakdown Voltage:
45V
45V
Frequency - Transition:
300MHz
-
Collector Base Voltage (VCBO):
50V
50V
Emitter Base Voltage (VEBO):
6V
6V
Height:
4.58mm
4.58mm
Length:
4.58mm
4.58mm
Width:
3.86mm
3.86mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Transistor Element Material:
-
SILICON
JESD-609 Code:
-
e3
Pbfree Code:
-
yes
Number of Terminations:
-
3
Termination:
-
Through Hole
ECCN Code:
-
EAR99
Terminal Position:
-
BOTTOM
Transistor Application:
-
SWITCHING
Polarity/Channel Type:
-
NPN
Transition Frequency:
-
300MHz
BC547B

BC547B

(In Stock: 9052)

ON Semiconductor