BC817-40-7-F alternative parts: BCW66G
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | DIODES INC. - BC817-40-7-F - Bipolar (BJT) Single Transistor, NPN, 45 V, 100 MHz, 310 mW, 500 mA, 250 hFE | Bipolar Transistors - BJT SOT-23 NPN GP AMP |
Factory Lead Time: | 19 Weeks | 8 Weeks |
Contact Plating: | Tin | Tin |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 |
Number of Pins: | 3 | 3 |
Weight: | 7.994566mg | 30mg |
Transistor Element Material: | SILICON | - |
Collector-Emitter Breakdown Voltage: | 45V | 45V |
Collector-Emitter Saturation Voltage: | 700mV | 700mV |
Current-Collector (Ic) (Max): | 500mA | 1A |
Number of Elements: | 1 | 1 |
Operating Temperature: | -65°C~150°C TJ | -55°C~150°C TJ |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | Automotive, AEC-Q101 | - |
Published: | 2005 | 2002 |
JESD-609 Code: | e3 | - |
Pbfree Code: | yes | - |
Part Status: | Active | Obsolete |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 3 | - |
ECCN Code: | EAR99 | - |
Additional Feature: | HIGH RELIABILITY | - |
Max Power Dissipation: | 310mW | 350mW |
Terminal Position: | DUAL | - |
Terminal Form: | GULL WING | - |
Peak Reflow Temperature (Cel): | 260 | - |
Frequency: | 100MHz | 100MHz |
Time@Peak Reflow Temperature-Max (s): | 40 | - |
Base Part Number: | BC817 | BCW66 |
Pin Count: | 3 | - |
Element Configuration: | Single | Single |
Power Dissipation: | 350mW | 350mW |
Transistor Application: | SWITCHING | - |
Gain Bandwidth Product: | 100MHz | 170MHz |
Polarity/Channel Type: | NPN | - |
Transistor Type: | NPN | NPN |
Collector Emitter Voltage (VCEO): | 45V | 45V |
Max Collector Current: | 800mA | 1A |
DC Current Gain (hFE) (Min) @ Ic, Vce: | 250 @ 100mA 1V | 160 @ 100mA 1V |
Current - Collector Cutoff (Max): | 100nA | 20nA |
Vce Saturation (Max) @ Ib, Ic: | 700mV @ 50mA, 500mA | 700mV @ 50mA, 500mA |
Transition Frequency: | 100MHz | - |
Max Breakdown Voltage: | 45V | 45V |
Collector Base Voltage (VCBO): | 50V | 75V |
Emitter Base Voltage (VEBO): | 5V | 5V |
Height: | 1mm | 930μm |
Length: | 3.05mm | 2.9mm |
Width: | 1.4mm | 1.3mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | RoHS Compliant |
Lead Free: | Lead Free | Lead Free |
Lifecycle Status: | - | LAST SHIPMENTS (Last Updated: 2 days ago) |
Supplier Device Package: | - | SOT-23-3 |
hFEMin: | - | 160 |
Max Operating Temperature: | - | 150°C |
Min Operating Temperature: | - | -55°C |
Voltage - Rated DC: | - | 45V |
Current Rating: | - | 1A |
Polarity: | - | NPN |
Power - Max: | - | 350mW |
Voltage - Collector Emitter Breakdown (Max): | - | 45V |
Max Frequency: | - | 100MHz |
Frequency - Transition: | - | 100MHz |

BC817-40-7-F
(In Stock: 30980)
Diodes IncorporatedUnited States