BC846A-7-F alternative parts: BC846ALT1G
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | Trans GP BJT NPN 65V 0.1A 3-Pin SOT-23 T/R | TRANS NPN 65V 0.1A SOT23 |
Factory Lead Time: | 15 Weeks | 4 Weeks |
Contact Plating: | Tin | Tin |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 |
Number of Pins: | 3 | 3 |
Weight: | 7.994566mg | - |
Transistor Element Material: | SILICON | SILICON |
Collector-Emitter Breakdown Voltage: | 65V | 65V |
Collector-Emitter Saturation Voltage: | 200mV | 600mV |
Number of Elements: | 1 | 1 |
hFEMin: | 200 | 110 |
Operating Temperature: | -65°C~150°C TJ | -55°C~150°C TJ |
Packaging: | Tape & Reel (TR) | Cut Tape (CT) |
Published: | 2011 | 2005 |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 3 | 3 |
ECCN Code: | EAR99 | EAR99 |
Additional Feature: | HIGH RELIABILITY | - |
Max Power Dissipation: | 300mW | 300mW |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Frequency: | 300MHz | 100MHz |
Time@Peak Reflow Temperature-Max (s): | 40 | 40 |
Base Part Number: | BC846 | - |
Pin Count: | 3 | 3 |
Element Configuration: | Single | Single |
Power Dissipation: | 310mW | 300mW |
Transistor Application: | SWITCHING | SWITCHING |
Gain Bandwidth Product: | 300MHz | 100MHz |
Polarity/Channel Type: | NPN | NPN |
Transistor Type: | NPN | NPN |
Collector Emitter Voltage (VCEO): | 65V | 65V |
Max Collector Current: | 100mA | 100mA |
DC Current Gain (hFE) (Min) @ Ic, Vce: | 110 @ 2mA 5V | 110 @ 2mA 5V |
Current - Collector Cutoff (Max): | 15nA | 15nA ICBO |
Vce Saturation (Max) @ Ib, Ic: | 600mV @ 5mA, 100mA | 600mV @ 5mA, 100mA |
Transition Frequency: | 300MHz | 100MHz |
Max Breakdown Voltage: | 65V | 65V |
Collector Base Voltage (VCBO): | 80V | 80V |
Emitter Base Voltage (VEBO): | 6V | 6V |
Max Junction Temperature (Tj): | 150°C | - |
Height: | 1.1mm | 940μm |
Length: | 3.05mm | 2.9mm |
Width: | 1.4mm | 1.3mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Lifecycle Status: | - | ACTIVE (Last Updated: 3 days ago) |
Surface Mount: | - | YES |
Voltage - Rated DC: | - | 65V |
Current Rating: | - | 100mA |
Halogen Free: | - | Halogen Free |

BC846A-7-F
(In Stock: 10)
Diodes IncorporatedUnited States