BC846A-7-F alternative parts: BC847C,215

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Trans GP BJT NPN 65V 0.1A 3-Pin SOT-23 T/R
TRANS NPN 45V 0.1A SOT23
Factory Lead Time:
15 Weeks
4 Weeks
Contact Plating:
Tin
-
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
TO-236-3, SC-59, SOT-23-3
TO-236-3, SC-59, SOT-23-3
Number of Pins:
3
3
Weight:
7.994566mg
-
Transistor Element Material:
SILICON
SILICON
Collector-Emitter Breakdown Voltage:
65V
-
Collector-Emitter Saturation Voltage:
200mV
-
Number of Elements:
1
1
hFEMin:
200
-
Operating Temperature:
-65°C~150°C TJ
150°C TJ
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Published:
2011
2005
JESD-609 Code:
e3
e3
Pbfree Code:
yes
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
3
ECCN Code:
EAR99
EAR99
Additional Feature:
HIGH RELIABILITY
-
Max Power Dissipation:
300mW
-
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
-
Frequency:
300MHz
-
Time@Peak Reflow Temperature-Max (s):
40
-
Base Part Number:
BC846
BC847
Pin Count:
3
3
Element Configuration:
Single
-
Power Dissipation:
310mW
-
Transistor Application:
SWITCHING
SWITCHING
Gain Bandwidth Product:
300MHz
-
Polarity/Channel Type:
NPN
NPN
Transistor Type:
NPN
NPN
Collector Emitter Voltage (VCEO):
65V
-
Max Collector Current:
100mA
-
DC Current Gain (hFE) (Min) @ Ic, Vce:
110 @ 2mA 5V
420 @ 2mA 5V
Current - Collector Cutoff (Max):
15nA
15nA ICBO
Vce Saturation (Max) @ Ib, Ic:
600mV @ 5mA, 100mA
400mV @ 5mA, 100mA
Transition Frequency:
300MHz
100MHz
Max Breakdown Voltage:
65V
-
Collector Base Voltage (VCBO):
80V
-
Emitter Base Voltage (VEBO):
6V
-
Max Junction Temperature (Tj):
150°C
-
Height:
1.1mm
-
Length:
3.05mm
-
Width:
1.4mm
-
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Surface Mount:
-
YES
Current-Collector (Ic) (Max):
-
100mA
Series:
-
Automotive, AEC-Q101
Terminal Finish:
-
Tin (Sn)
HTS Code:
-
8541.21.00.95
Configuration:
-
SINGLE
Case Connection:
-
COLLECTOR
Power - Max:
-
250mW
Voltage - Collector Emitter Breakdown (Max):
-
45V
Frequency - Transition:
-
100MHz
BC846A-7-F

BC846A-7-F

(In Stock: 10)

Diodes Incorporated