BLM18PG471SN1D alternative parts: BLM18KG331SN1D
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | MURATA - BLM18PG471SN1D - Ferrite Bead, 0603 [1608 Metric], 470 ohm, 1 A, BLM18P Series, 0.2 ohm, ± 25% | FERRITE BEAD 330 OHM 0603 1LN |
Lifecycle Status: | IN PRODUCTION (Last Updated: 3 weeks ago) | IN PRODUCTION (Last Updated: 1 month ago) |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 0603 (1608 Metric) | 0603 (1608 Metric) |
Number of Pins: | 2 | 2 |
Material: | Ferrite, Steel | Ferrite, Steel |
Core Material: | Ferrite | Ferrite |
Operating Temperature: | -55°C~125°C | -55°C~125°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | EMIFIL®, BLM18 | EMIFIL®, BLM18 |
Size / Dimension: | 0.063Lx0.032W 1.60mmx0.80mm | 0.063Lx0.032W 1.60mmx0.80mm |
Tolerance: | 25% | 25% |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Termination: | SMD/SMT | SMD/SMT |
ECCN Code: | EAR99 | EAR99 |
Resistance: | 200mOhm | 80mOhm |
Terminal Finish: | Tin (Sn) - with Nickel (Ni) barrier | Tin (Sn) |
HTS Code: | 8504.50.80.00 | 8504.50.80.00 |
Packing Method: | TR, PAPER, 7 INCH | - |
Number of Functions: | 1 | 1 |
Depth: | 800μm | 950μm |
Construction: | Chip Bead | Chip Bead |
Current Rating: | 1A | 1.7A |
Military Standard: | Not | - |
Case Code (Metric): | 1608 | 1608 |
Case Code (Imperial): | 0603 | 0603 |
Test Frequency: | 100MHz | 100MHz |
Impedance: | 470Ohm | 330Ohm |
Max DC Current: | 1A | 1.7A |
Filter Type: | Power Line | Power Line |
DC Current: | 1A | - |
Number of Lines: | 1 | 1 |
DC Resistance (DCR) (Max): | 200mOhm | 80mOhm |
Impedance @ Frequency: | 470Ohm @ 100MHz | 330Ohm @ 100MHz |
Height: | 800μm | 800μm |
Width: | 0.8mm | 0.8mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Weight: | - | 2.012816mg |

BLM18PG471SN1D
(In Stock: 136055)
Murata ElectronicsUnited States