BLM18PG471SN1D alternative parts: BLM18SG221TN1D

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MURATA - BLM18PG471SN1D - Ferrite Bead, 0603 [1608 Metric], 470 ohm, 1 A, BLM18P Series, 0.2 ohm, ± 25%
FERRITE BEAD 220 OHM 0603 1LN
Lifecycle Status:
IN PRODUCTION (Last Updated: 3 weeks ago)
-
Factory Lead Time:
6 Weeks
9 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
0603 (1608 Metric)
0603 (1608 Metric)
Number of Pins:
2
2
Material:
Ferrite, Steel
Ferrite, Steel
Core Material:
Ferrite
Ferrite
Operating Temperature:
-55°C~125°C
-55°C~125°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
EMIFIL®, BLM18
EMIFIL®, BLM18
Size / Dimension:
0.063Lx0.032W 1.60mmx0.80mm
0.063Lx0.032W 1.60mmx0.80mm
Tolerance:
25%
25%
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Termination:
SMD/SMT
SMD/SMT
ECCN Code:
EAR99
EAR99
Resistance:
200mOhm
40mOhm
Terminal Finish:
Tin (Sn) - with Nickel (Ni) barrier
Tin (Sn)
HTS Code:
8504.50.80.00
8504.50.80.00
Packing Method:
TR, PAPER, 7 INCH
-
Number of Functions:
1
1
Depth:
800μm
950μm
Construction:
Chip Bead
Chip Bead
Current Rating:
1A
2.5A
Military Standard:
Not
-
Case Code (Metric):
1608
1608
Case Code (Imperial):
0603
0603
Test Frequency:
100MHz
100MHz
Impedance:
470Ohm
220Ohm
Max DC Current:
1A
2.5A
Filter Type:
Power Line
Power Line
DC Current:
1A
2.5A
Number of Lines:
1
1
DC Resistance (DCR) (Max):
200mOhm
40mOhm
Impedance @ Frequency:
470Ohm @ 100MHz
220Ohm @ 100MHz
Height:
800μm
800μm
Width:
0.8mm
0.8mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Weight:
-
2.012816mg
BLM18PG471SN1D

BLM18PG471SN1D

(In Stock: 136055)

Murata Electronics