BLM21PG221SN1D alternative parts: BLM18PG221SH1D
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | FERRITE BEAD 220 OHM 0805 1LN | Ferrite Beads Multi-Layer 220Ohm 25% 100MHz 1.4A 100mOhm DCR 0603 Automotive T/R |
Lifecycle Status: | IN PRODUCTION (Last Updated: 1 month ago) | IN PRODUCTION (Last Updated: 1 month ago) |
Factory Lead Time: | 7 Weeks | 6 Weeks |
Contact Plating: | Tin | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 0805 (2012 Metric) | 0603 (1608 Metric) |
Number of Pins: | 2 | - |
Material: | Ferrite, Steel | - |
Core Material: | Ferrite | Ferrite |
Operating Temperature: | -55°C~125°C | -55°C~125°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | EMIFIL®, BLM21 | EMIFIL®, BLM18 |
Size / Dimension: | 0.079Lx0.049W 2.00mmx1.25mm | 0.063Lx0.032W 1.60mmx0.80mm |
Tolerance: | 25% | 25% |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Termination: | SMD/SMT | SMD/SMT |
ECCN Code: | EAR99 | EAR99 |
Resistance: | 50mOhm | 220Ohm |
HTS Code: | 8504.50.80.00 | 8504.50.80.00 |
Packing Method: | TAPE AND REEL | TR, PAPER, 7 INCH |
Shielding: | Unshielded | - |
Number of Functions: | 1 | 1 |
Depth: | 1.25mm | 950μm |
Construction: | Chip Bead | Chip Bead |
Current Rating: | 2A | 1.4A |
Frequency: | 100MHz | - |
Military Standard: | Not | - |
Case Code (Metric): | 2012 | 1608 |
Case Code (Imperial): | 0805 | 0603 |
Test Frequency: | 100MHz | 100MHz |
Impedance: | 220Ohm | 220Ohm |
Current: | 2A | - |
Max DC Current: | 2A | 1.4A |
Filter Type: | Power Line | Power Line |
DC Current: | 2A | - |
Number of Lines: | 1 | 1 |
DC Resistance (DCR) (Max): | 45mOhm | 100mOhm |
Impedance @ Frequency: | 220Ohm @ 100MHz | 220Ohm @ 100MHz |
Height: | 850μm | 939.8μm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Mount: | - | Surface Mount |
Terminal Finish: | - | Tin (Sn) |
Width: | - | 0.8mm |
Ratings: | - | AEC-Q200 |

BLM21PG221SN1D
(In Stock: 151463)
Murata ElectronicsUnited States