BSS138 alternative parts: BSS138W-7-F

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MOSFET N-CH 50V 220MA SOT-23
MOSFET N-CH 50V 200MA SC70-3
Lifecycle Status:
ACTIVE (Last Updated: 6 days ago)
-
Factory Lead Time:
8 Weeks
16 Weeks
Contact Plating:
Tin
Tin
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
TO-236-3, SC-59, SOT-23-3
SC-70, SOT-323
Number of Pins:
3
3
Supplier Device Package:
SOT-23-3
-
Weight:
30mg
6.010099mg
Current - Continuous Drain (Id) @ 25℃:
220mA Ta
200mA Ta
Drive Voltage (Max Rds On, Min Rds On):
4.5V 10V
10V
Number of Elements:
1
1
Power Dissipation (Max):
360mW Ta
200mW Ta
Turn Off Delay Time:
20 ns
20 ns
Operating Temperature:
-55°C~150°C TJ
-55°C~150°C TJ
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Published:
2002
2008
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Termination:
SMD/SMT
SMD/SMT
Resistance:
6Ohm
3.5Ohm
Max Operating Temperature:
150°C
-
Min Operating Temperature:
-55°C
-
Voltage - Rated DC:
50V
50V
Current Rating:
220mA
200mA
Base Part Number:
BSS138
-
Element Configuration:
Single
Single
Power Dissipation:
360mW
200mW
Turn On Delay Time:
2.5 ns
20 ns
FET Type:
N-Channel
N-Channel
Rds On (Max) @ Id, Vgs:
3.5Ohm @ 220mA, 10V
3.5 Ω @ 220mA, 10V
Vgs(th) (Max) @ Id:
1.5V @ 1mA
1.5V @ 250μA
Input Capacitance (Ciss) (Max) @ Vds:
27pF @ 25V
50pF @ 10V
Gate Charge (Qg) (Max) @ Vgs:
2.4nC @ 10V
-
Rise Time:
9ns
-
Drain to Source Voltage (Vdss):
50V
-
Vgs (Max):
±20V
±20V
Fall Time (Typ):
9 ns
-
Continuous Drain Current (ID):
220mA
200mA
Threshold Voltage:
1.3V
1.2V
Gate to Source Voltage (Vgs):
20V
20V
Drain to Source Breakdown Voltage:
50V
75V
Dual Supply Voltage:
50V
50V
Input Capacitance:
27pF
-
Drain to Source Resistance:
3.5Ohm
-
Rds On Max:
3.5 Ω
-
Nominal Vgs:
1.3 V
1.2 V
Height:
930μm
1mm
Length:
2.92mm
2.2mm
Width:
1.3mm
1.35mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Transistor Element Material:
-
SILICON
JESD-609 Code:
-
e3
Pbfree Code:
-
yes
Number of Terminations:
-
3
ECCN Code:
-
EAR99
Additional Feature:
-
LOW THRESHOLD
Terminal Position:
-
DUAL
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
260
Time@Peak Reflow Temperature-Max (s):
-
40
Pin Count:
-
3
Qualification Status:
-
Not Qualified
Number of Channels:
-
1
Voltage:
-
50V
Current:
-
2A
Operating Mode:
-
ENHANCEMENT MODE
Transistor Application:
-
SWITCHING
Feedback Cap-Max (Crss):
-
8 pF
BSS138

BSS138

(In Stock: 27900)

ON Semiconductor