BSS138 alternative parts: BSS169H6327XTSA1
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | MOSFET N-CH 50V 220MA SOT-23 | Trans MOSFET N-CH 100V 0.17A 3-Pin SOT-23 T/R |
Lifecycle Status: | ACTIVE (Last Updated: 6 days ago) | - |
Factory Lead Time: | 8 Weeks | 10 Weeks |
Contact Plating: | Tin | Tin |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 |
Number of Pins: | 3 | 3 |
Supplier Device Package: | SOT-23-3 | - |
Weight: | 30mg | - |
Current - Continuous Drain (Id) @ 25℃: | 220mA Ta | 170mA Ta |
Drive Voltage (Max Rds On, Min Rds On): | 4.5V 10V | 0V 10V |
Number of Elements: | 1 | 1 |
Power Dissipation (Max): | 360mW Ta | 360mW Ta |
Turn Off Delay Time: | 20 ns | 11 ns |
Operating Temperature: | -55°C~150°C TJ | -55°C~150°C TJ |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Published: | 2002 | 2011 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Termination: | SMD/SMT | - |
Resistance: | 6Ohm | - |
Max Operating Temperature: | 150°C | - |
Min Operating Temperature: | -55°C | - |
Voltage - Rated DC: | 50V | - |
Current Rating: | 220mA | - |
Base Part Number: | BSS138 | - |
Element Configuration: | Single | Single |
Power Dissipation: | 360mW | 360mW |
Turn On Delay Time: | 2.5 ns | 2.9 ns |
FET Type: | N-Channel | N-Channel |
Rds On (Max) @ Id, Vgs: | 3.5Ohm @ 220mA, 10V | 6 Ω @ 170mA, 10V |
Vgs(th) (Max) @ Id: | 1.5V @ 1mA | 1.8V @ 50μA |
Input Capacitance (Ciss) (Max) @ Vds: | 27pF @ 25V | 68pF @ 25V |
Gate Charge (Qg) (Max) @ Vgs: | 2.4nC @ 10V | 2.8nC @ 7V |
Rise Time: | 9ns | 2.7ns |
Drain to Source Voltage (Vdss): | 50V | - |
Vgs (Max): | ±20V | ±20V |
Fall Time (Typ): | 9 ns | - |
Continuous Drain Current (ID): | 220mA | 170mA |
Threshold Voltage: | 1.3V | - |
Gate to Source Voltage (Vgs): | 20V | 20V |
Drain to Source Breakdown Voltage: | 50V | - |
Dual Supply Voltage: | 50V | - |
Input Capacitance: | 27pF | - |
Drain to Source Resistance: | 3.5Ohm | - |
Rds On Max: | 3.5 Ω | - |
Nominal Vgs: | 1.3 V | - |
Height: | 930μm | 1mm |
Length: | 2.92mm | 2.9mm |
Width: | 1.3mm | 1.3mm |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Transistor Element Material: | - | SILICON |
Series: | - | SIPMOS® |
JESD-609 Code: | - | e3 |
Pbfree Code: | - | yes |
Number of Terminations: | - | 3 |
ECCN Code: | - | EAR99 |
Terminal Position: | - | DUAL |
Terminal Form: | - | GULL WING |
Pin Count: | - | 3 |
Halogen Free: | - | Halogen Free |
Max Dual Supply Voltage: | - | 100V |
Drain-source On Resistance-Max: | - | 6Ohm |
FET Feature: | - | Depletion Mode |
Feedback Cap-Max (Crss): | - | 7 pF |

BSS138
(In Stock: 27900)
ON SemiconductorUnited States