CC0603KRX7R9BB271 alternative parts: CC0603KRX7R9BB102

Hide Shared Attributes
Part Number
Manufacturer:
Description:
CAP CER 270PF 50V X7R 0603
CAP CER 1000PF 50V X7R 0603
Factory Lead Time:
33 Weeks
33 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount, MLCC
Surface Mount, MLCC
Package / Case:
0603 (1608 Metric)
0603 (1608 Metric)
Terminal Shape:
WRAPAROUND
WRAPAROUND
Number of Pins:
2
2
Dielectric Material:
Ceramic
-
Operating Temperature:
-55°C~125°C
-55°C~125°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
CC
CC
Published:
1995
1995
Size / Dimension:
0.063Lx0.031W 1.60mmx0.80mm
0.063Lx0.031W 1.60mmx0.80mm
Tolerance:
±10%
±10%
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Termination:
SMD/SMT
SMD/SMT
ECCN Code:
EAR99
EAR99
Temperature Coefficient:
X7R
X7R
Terminal Finish:
Matte Tin (Sn) - with Nickel (Ni) barrier
Matte Tin (Sn) - with Nickel (Ni) barrier
Applications:
General Purpose
General Purpose
Capacitance:
270pF
1000pF
Voltage - Rated DC:
50V
50V
Packing Method:
TR, PAPER, 7 INCH
TR, PAPER, 7 INCH
Depth:
800μm
800μm
Voltage - Rated AC:
50V
-
Case Code (Metric):
1608
1608
Case Code (Imperial):
0603
0603
Temperature Characteristics Code:
X7R
X7R
Multilayer:
Yes
Yes
Insulation Resistance:
100GOhm
100GOhm
Halogen Free:
Halogen Free
Halogen Free
Height:
900μm
900μm
Thickness (Max):
0.035 0.90mm
0.035 0.90mm
Thickness:
889μm
889μm
REACH SVHC:
Unknown
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Material:
-
Ceramic
Voltage:
-
50V
Length:
-
1.6mm
Width:
-
0.8mm
CC0603KRX7R9BB271

CC0603KRX7R9BB271

(In Stock: 523120)

Yageo

Qty

Unit Price

Ext Price

  • 1

    $0.004123

    $0.01

Minimum: 5 Multiples: 1

Unit Price: $0.004123

Ext Price: $0.01

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity