CC0805JRX7R9BB221 alternative parts: 08055C221KAT2A
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | Cap Ceramic 220pF 50V X7R 5% SMD 0805 125C Paper T/R | CAP CER 220PF 50V X7R 0805 |
Factory Lead Time: | 33 Weeks | 12 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount, MLCC | Surface Mount, MLCC |
Package / Case: | 0805 (2012 Metric) | 0805 (2012 Metric) |
Terminal Shape: | WRAPAROUND | WRAPAROUND |
Weight: | 5.499807mg | - |
Operating Temperature: | -55°C~125°C | -55°C~125°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | CC | - |
Published: | 2010 | 1997 |
Size / Dimension: | 0.079Lx0.049W 2.00mmx1.25mm | 0.079Lx0.049W 2.01mmx1.25mm |
Tolerance: | ±5% | ±10% |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Termination: | SMD/SMT | SMD/SMT |
ECCN Code: | EAR99 | EAR99 |
Temperature Coefficient: | X7R | X7R |
Terminal Finish: | Matte Tin (Sn) - with Nickel (Ni) barrier | Matte Tin (Sn) - with Nickel (Ni) barrier |
Composition: | Ceramic | - |
Applications: | General Purpose | General Purpose |
HTS Code: | 8532.24.00.20 | - |
Capacitance: | 220pF | 220pF |
Voltage - Rated DC: | 50V | 50V |
Packing Method: | TR, PAPER, 7 INCH | TR, PAPER, 7 INCH |
Depth: | 1.25mm | 1.25mm |
Case Code (Metric): | 2012 | 2012 |
Case Code (Imperial): | 0805 | 0805 |
Temperature Characteristics Code: | X7R | X7R |
Multilayer: | Yes | Yes |
Halogen Free: | Halogen Free | - |
Height: | 600μm | 710μm |
Length: | 2mm | - |
Thickness (Max): | 0.028 0.70mm | 0.037 0.94mm |
Thickness: | 711.2μm | 939.8μm |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Number of Pins: | - | 2 |
Material: | - | Ceramic |
REACH SVHC: | - | Unknown |

CC0805JRX7R9BB221
(In Stock: 34)
YageoQty
Unit Price
Ext Price
1
$0.009818
$0.01
500
$0.007219
$3.61
1000
$0.006016
$6.02
2000
$0.005519
$11.04
5000
$0.005158
$25.79
10000
$0.004798
$47.98
15000
$0.004640
$69.60
50000
$0.004563
$228.15
Minimum: 1 Multiples: 1
Unit Price: $0.009818
Ext Price: $0.01
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity