CD4049UBE alternative parts: CD4069UBM

Hide Shared Attributes
Part Number
Manufacturer:
Description:
INVERTING BUFFER, HEX, 4000 CMOS, 16DIP
TEXAS INSTRUMENTS CD4069UBM Inverter Gate, CMOS, 6 Input, 6.8 mA, 3V to 18V, SOIC-14
Lifecycle Status:
ACTIVE (Last Updated: 2 days ago)
ACTIVE (Last Updated: 4 days ago)
Factory Lead Time:
8 Weeks
6 Weeks
Contact Plating:
Gold
Gold
Mount:
Through Hole
Surface Mount
Mounting Type:
Through Hole
Surface Mount
Package / Case:
16-DIP (0.300, 7.62mm)
14-SOIC (0.154, 3.90mm Width)
Number of Pins:
16
14
Logic Level-High:
4V ~ 12.5V
4V ~ 12.5V
Logic Level-Low:
1V ~ 2.5V
1V ~ 2.5V
Operating Temperature:
-55°C~125°C
-55°C~125°C
Packaging:
Tube
Tube
Series:
4000B
4000B
JESD-609 Code:
e4
e4
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
16
14
Termination:
Through Hole
-
ECCN Code:
EAR99
EAR99
Additional Feature:
CMOS-TTL LEVEL TRANSLATOR
-
HTS Code:
8542.39.00.01
8542.39.00.01
Voltage - Supply:
3V~18V
3V~18V
Terminal Position:
DUAL
DUAL
Number of Functions:
6
6
Supply Voltage:
10V
5V
Terminal Pitch:
2.54mm
1.27mm
Base Part Number:
CD4049
CD4069
Pin Count:
16
14
Number of Outputs:
6
-
Operating Supply Voltage:
18V
-
Polarity:
Inverting
-
Power Supplies:
5/15V
5/15V
Number of Channels:
6
6
Voltage:
20V
-
Load Capacitance:
50pF
50pF
Propagation Delay:
50 ns
50 ns
Quiescent Current:
4μA
5μA
Turn On Delay Time:
50 ns
110 ns
Family:
4000/14000/40000
-
Logic Function:
Buffer, Inverter, Inverting
-
Logic Type:
Inverter
Inverter
Max I(ol):
0.018 A
-
Max Propagation Delay @ V, Max CL:
50ns @ 15V, 50pF
50ns @ 15V, 50pF
Prop. Delay@Nom-Sup:
120 ns
-
Schmitt Trigger:
NO
-
Power Supply Current-Max (ICC):
0.12mA
0.03mA
Height:
5.08mm
1.75mm
Length:
19.3mm
8.65mm
Width:
6.35mm
3.91mm
Thickness:
3.9mm
1.58mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Weight:
-
129.387224mg
Pbfree Code:
-
yes
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
260
Supply Voltage-Max (Vsup):
-
18V
Supply Voltage-Min (Vsup):
-
3V
Output Current:
-
6.8mA
Current - Quiescent (Max):
-
1μA
Schmitt Trigger Input:
-
No
CD4049UBE

CD4049UBE

(In Stock: 1571)

Texas Instruments

Qty

Unit Price

Ext Price

  • 1

    $0.281200

    $0.28

  • 10

    $0.265283

    $2.65

  • 100

    $0.250267

    $25.03

  • 500

    $0.236101

    $118.05

  • 1000

    $0.222737

    $222.74

Minimum: 1 Multiples: 1

Unit Price: $0.281200

Ext Price: $0.28

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity