CD4049UBE alternative parts: CD4069UBM96
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | INVERTING BUFFER, HEX, 4000 CMOS, 16DIP | IC HEX INVERTER 14SOIC |
Lifecycle Status: | ACTIVE (Last Updated: 2 days ago) | ACTIVE (Last Updated: 2 days ago) |
Factory Lead Time: | 8 Weeks | 6 Weeks |
Contact Plating: | Gold | Gold |
Mount: | Through Hole | Surface Mount |
Mounting Type: | Through Hole | Surface Mount |
Package / Case: | 16-DIP (0.300, 7.62mm) | 14-SOIC (0.154, 3.90mm Width) |
Number of Pins: | 16 | 14 |
Logic Level-High: | 4V ~ 12.5V | 4V ~ 12.5V |
Logic Level-Low: | 1V ~ 2.5V | 1V ~ 2.5V |
Operating Temperature: | -55°C~125°C | -55°C~125°C |
Packaging: | Tube | Cut Tape (CT) |
Series: | 4000B | 4000B |
JESD-609 Code: | e4 | e3 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 16 | 14 |
Termination: | Through Hole | - |
ECCN Code: | EAR99 | EAR99 |
Additional Feature: | CMOS-TTL LEVEL TRANSLATOR | - |
HTS Code: | 8542.39.00.01 | 8542.39.00.01 |
Voltage - Supply: | 3V~18V | 3V~18V |
Terminal Position: | DUAL | DUAL |
Number of Functions: | 6 | 6 |
Supply Voltage: | 10V | 5V |
Terminal Pitch: | 2.54mm | 1.27mm |
Base Part Number: | CD4049 | CD4069 |
Pin Count: | 16 | 14 |
Number of Outputs: | 6 | - |
Operating Supply Voltage: | 18V | 15V |
Polarity: | Inverting | - |
Power Supplies: | 5/15V | - |
Number of Channels: | 6 | - |
Voltage: | 20V | - |
Load Capacitance: | 50pF | 50pF |
Propagation Delay: | 50 ns | 110 ns |
Quiescent Current: | 4μA | 5μA |
Turn On Delay Time: | 50 ns | 110 ns |
Family: | 4000/14000/40000 | - |
Logic Function: | Buffer, Inverter, Inverting | - |
Logic Type: | Inverter | Inverter |
Max I(ol): | 0.018 A | - |
Max Propagation Delay @ V, Max CL: | 50ns @ 15V, 50pF | 50ns @ 15V, 50pF |
Prop. Delay@Nom-Sup: | 120 ns | - |
Schmitt Trigger: | NO | NO |
Power Supply Current-Max (ICC): | 0.12mA | 0.03mA |
Height: | 5.08mm | 1.75mm |
Length: | 19.3mm | 8.65mm |
Width: | 6.35mm | 3.91mm |
Thickness: | 3.9mm | 1.58mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Weight: | - | 129.387224mg |
Number of Elements: | - | 6 |
Pbfree Code: | - | yes |
Terminal Finish: | - | Matte Tin (Sn) |
Packing Method: | - | TR |
Terminal Form: | - | GULL WING |
Peak Reflow Temperature (Cel): | - | 260 |
Supply Voltage-Max (Vsup): | - | 18V |
Supply Voltage-Min (Vsup): | - | 3V |
Output Current: | - | 6.8A |
Current - Quiescent (Max): | - | 1μA |

CD4049UBE
(In Stock: 1571)
Texas InstrumentsQty
Unit Price
Ext Price
1
$0.281200
$0.28
10
$0.265283
$2.65
100
$0.250267
$25.03
500
$0.236101
$118.05
1000
$0.222737
$222.74
Minimum: 1 Multiples: 1
Unit Price: $0.281200
Ext Price: $0.28
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity