CD4051BM alternative parts: MC14051BDG
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | TEXAS INSTRUMENTS CD4051BMMultiplexer Configuration:8:1 | ON SEMICONDUCTOR MC14051BDG 4000 CMOS, SMD, 4051, SOIC16, 15V |
Lifecycle Status: | ACTIVE (Last Updated: 3 days ago) | ACTIVE (Last Updated: 2 days ago) |
Factory Lead Time: | 6 Weeks | 51 Weeks |
Contact Plating: | Gold | Tin |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC (0.154, 3.90mm Width) |
Number of Pins: | 16 | 16 |
Weight: | 141.690917mg | - |
Turn Off Delay Time: | 450 ns | 700 ns |
Operating Temperature: | -55°C~125°C TA | -55°C~125°C TA |
Packaging: | Tube | Tube |
JESD-609 Code: | e4 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 16 | 16 |
ECCN Code: | EAR99 | EAR99 |
Resistance: | 240Ohm | 1.05kOhm |
Max Power Dissipation: | 700mW | 500mW |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | - |
Number of Functions: | 1 | 1 |
Supply Voltage: | 5V | 5V |
Base Part Number: | CD4051 | MC14051B |
Output: | SEPARATE OUTPUT | - |
Pin Count: | 16 | 16 |
Operating Supply Voltage: | 18V | - |
Number of Channels: | 8 | 8 |
Number of Circuits: | 1 | - |
Max Supply Voltage: | 20V | 18V |
Min Supply Voltage: | 3V | 3V |
Operating Supply Current: | 80nA | - |
Propagation Delay: | 60 ns | 90 ns |
Turn On Delay Time: | 720 ns | 700 ns |
Logic Function: | Multiplexer | Demultiplexer, Multiplexer |
Number of Inputs: | 8 | 8 |
Voltage - Supply, Single/Dual (±): | 3V~20V ±2.5V~9V | - |
Supply Type: | Dual, Single | Dual |
Supply Current-Max (Isup): | 3mA | - |
Neg Supply Voltage-Nom (Vsup): | -5V | - |
Max Dual Supply Voltage: | 9V | - |
On-State Resistance (Max): | 240Ohm | 280Ohm |
Min Dual Supply Voltage: | 2.5V | - |
Dual Supply Voltage: | 5V | - |
Multiplexer/Demultiplexer Circuit: | 8:1 | 8:1 |
Off-state Isolation-Nom: | 40 dB | 50 dB |
Current - Leakage (IS(off)) (Max): | 100nA | 100nA |
Channel Capacitance (CS(off), CD(off)): | 0.2pF 30pF | 7.5pF |
On-state Resistance Match-Nom: | 15Ohm | 25Ohm |
Channel-to-Channel Matching (ΔRon): | 5 Ω | 10 Ω |
Switching: | BREAK-BEFORE-MAKE | BREAK-BEFORE-MAKE |
Drain to Source Resistance: | 125Ohm | - |
Normal Position: | NC | - |
Height: | 1.75mm | 1.5mm |
Length: | 9.9mm | 10mm |
Width: | 3.91mm | 4mm |
Thickness: | 1.58mm | - |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Surface Mount: | - | YES |
Published: | - | 2002 |
Analog IC - Other Type: | - | SINGLE-ENDED MULTIPLEXER |
Nominal Supply Current: | - | 15nA |
Power Dissipation: | - | 500mW |
Throw Configuration: | - | SP8T |
Halogen Free: | - | Halogen Free |
Number of Gates: | - | 1 |
High Level Output Current: | - | 25mA |
Low Level Output Current: | - | 25mA |
Voltage - Supply, Single (V+): | - | 3V~18V |
Signal Current-Max: | - | 0.025A |

CD4051BM
Texas InstrumentsUnited States