CD74HCT40103M96 alternative parts: CD74HC4017E

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC 8-STAGE DOWN COUNTER 16SOIC
TEXAS INSTRUMENTS CD74HC4017ELOGIC, DECADE COUNTER/DIVIDER, 16DIP
Lifecycle Status:
ACTIVE (Last Updated: 2 days ago)
ACTIVE (Last Updated: 2 days ago)
Factory Lead Time:
6 Weeks
6 Weeks
Contact Plating:
Gold
Gold
Mount:
Surface Mount
Through Hole
Mounting Type:
Surface Mount
Through Hole
Package / Case:
16-SOIC (0.154, 3.90mm Width)
16-DIP (0.300, 7.62mm)
Number of Pins:
16
16
Weight:
141.690917mg
951.693491mg
Clock-Edge Trigger Type:
Positive Edge
Positive Edge
Number of Elements:
1
1
Operating Temperature:
-55°C~125°C
-55°C~125°C
Packaging:
Tape & Reel (TR)
Tube
Series:
74HCT
74HC
JESD-609 Code:
e4
e4
Pbfree Code:
yes
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
16
16
ECCN Code:
EAR99
EAR99
Additional Feature:
TCO OUTPUT; RESET TO MAX COUNT
-
Packing Method:
TR
-
Voltage - Supply:
4.5V~5.5V
2V~6V
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
-
Peak Reflow Temperature (Cel):
260
-
Number of Functions:
1
1
Supply Voltage:
5V
4.5V
Frequency:
25MHz
60MHz
Base Part Number:
74HCT40103
74HC4017
Pin Count:
16
16
Operating Supply Voltage:
5V
-
Power Supplies:
5V
2/6V
Load Capacitance:
50pF
50pF
Propagation Delay:
102 ns
375 ns
Quiescent Current:
8μA
8μA
Turn On Delay Time:
102 ns
375 ns
Reset:
Asynchronous
Asynchronous
Family:
HCT
HC/UH
Logic Function:
Counter
Counter
Direction:
Down
Up
Logic Type:
Binary Counter
Counter, Decade
Max I(ol):
0.004 A
0.0052 A
Number of Bits per Element:
8
10
Trigger Type:
Positive Edge
Positive Edge
fmax-Min:
9 MHz
23 MHz
Count Rate:
14MHz
35MHz
Timing:
Synchronous
-
Height:
1.75mm
5.08mm
Length:
9.9mm
19.3mm
Width:
3.91mm
6.35mm
Thickness:
1.58mm
3.9mm
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Terminal Pitch:
-
2.54mm
Supply Voltage-Max (Vsup):
-
6V
Supply Voltage-Min (Vsup):
-
2V
Prop. Delay@Nom-Sup:
-
54 ns
Power Supply Current-Max (ICC):
-
0.08mA
REACH SVHC:
-
No SVHC
CD74HCT40103M96

CD74HCT40103M96

(In Stock: 2500)

Texas Instruments

Qty

Unit Price

Ext Price

  • 1

    $0.720645

    $0.72

  • 10

    $0.679854

    $6.80

  • 100

    $0.641371

    $64.14

  • 500

    $0.605067

    $302.53

  • 1000

    $0.570818

    $570.82

Minimum: 1 Multiples: 1

Unit Price: $0.720645

Ext Price: $0.72

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity