CD74HCT40103M96 alternative parts: CD74HC4059M96
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC 8-STAGE DOWN COUNTER 16SOIC | IC COUNTER PROG DIV-BY-N 24-SOIC |
Lifecycle Status: | ACTIVE (Last Updated: 2 days ago) | ACTIVE (Last Updated: 4 days ago) |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Contact Plating: | Gold | Gold |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 16-SOIC (0.154, 3.90mm Width) | 24-SOIC (0.295, 7.50mm Width) |
Number of Pins: | 16 | 24 |
Weight: | 141.690917mg | 624.398247mg |
Clock-Edge Trigger Type: | Positive Edge | Positive Edge |
Number of Elements: | 1 | 1 |
Operating Temperature: | -55°C~125°C | -55°C~125°C |
Packaging: | Tape & Reel (TR) | Cut Tape (CT) |
Series: | 74HCT | 74HC |
JESD-609 Code: | e4 | e4 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 16 | 24 |
ECCN Code: | EAR99 | EAR99 |
Additional Feature: | TCO OUTPUT; RESET TO MAX COUNT | - |
Packing Method: | TR | TR |
Voltage - Supply: | 4.5V~5.5V | 2V~6V |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 5V | 4.5V |
Frequency: | 25MHz | 54MHz |
Base Part Number: | 74HCT40103 | 74HC4059 |
Pin Count: | 16 | 24 |
Operating Supply Voltage: | 5V | - |
Power Supplies: | 5V | 2/6V |
Load Capacitance: | 50pF | 50pF |
Propagation Delay: | 102 ns | 300 ns |
Quiescent Current: | 8μA | 8μA |
Turn On Delay Time: | 102 ns | 300 ns |
Reset: | Asynchronous | Asynchronous |
Family: | HCT | HC/UH |
Logic Function: | Counter | Counter |
Direction: | Down | Down |
Logic Type: | Binary Counter | Divide-by-N |
Max I(ol): | 0.004 A | 0.0052 A |
Number of Bits per Element: | 8 | 16 |
Trigger Type: | Positive Edge | Positive Edge |
fmax-Min: | 9 MHz | - |
Count Rate: | 14MHz | 32MHz |
Timing: | Synchronous | Synchronous |
Height: | 1.75mm | 2.65mm |
Length: | 9.9mm | 15.4mm |
Width: | 3.91mm | 7.5mm |
Thickness: | 1.58mm | 2.35mm |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Supply Voltage-Max (Vsup): | - | 6V |
Supply Voltage-Min (Vsup): | - | 2V |
Output Current: | - | 5.2mA |
Prop. Delay@Nom-Sup: | - | 43 ns |
Power Supply Current-Max (ICC): | - | 0.08mA |

CD74HCT40103M96
(In Stock: 2500)
Texas InstrumentsQty
Unit Price
Ext Price
1
$0.720645
$0.72
10
$0.679854
$6.80
100
$0.641371
$64.14
500
$0.605067
$302.53
1000
$0.570818
$570.82
Minimum: 1 Multiples: 1
Unit Price: $0.720645
Ext Price: $0.72
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity