CFR100JR-73-9M1 alternative parts: CFR16J33R
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | RES 5% 1W AXIAL | 33 Ohm ±5% 0.25W, 1/4W Surface Mount Resistor Carbon Film 0/ -450ppm/°C Axial |
Package / Case: | Axial | Axial |
Operating Temperature: | -55°C~155°C | -55°C ~ 155°C |
Packaging: | Tape & Reel (TR) | Ammo |
Series: | CFR | CFR16, Neohm |
Size / Dimension: | 0.177Diax0.453L 4.50mmx11.50mm | 0.073 Dia x 0.138 L (1.85mm x 3.50mm) |
Tolerance: | ±5% | ±5% |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | Not Applicable | - |
Number of Terminations: | 2 | 2 |
Temperature Coefficient: | 0/ -1500ppm/°C | -1,200, 0 ppm/°C |
Resistance: | 9.1MOhm | 33 |
Composition: | Carbon Film | Carbon Film |
Power (Watts): | 1W | 0.25W, 1/4W |
RoHS Status: | ROHS3 Compliant | - |
Lifecycle Status: | - | Production (Last Updated: 5 days ago) |
Factory Lead Time: | - | 14 Weeks, 5 Days |
Mount: | - | Axial, Through Hole |
Surface Mount: | - | NO |
Terminal Shape: | - | WIRE |
Mounting Feature: | - | THROUGH HOLE MOUNT |
Supplier Device Package: | - | Axial |
Number of Terminals: | - | 2 |
Power Rating(s): | - | 0.25 (1/4)(W) |
Tolerance (+ or -): | - | 5% |
Flame-Proof Support: | - | NO |
Temperature Range @ Derated Power: | - | 70 TO 155 |
Product Diameter (mm): | - | 1.85(mm) |
Case Style: | - | Conformal Coated |
Operating Temp Range: | - | -55C to 155C |
Product Depth (mm): | - | Not Required(mm) |
Lead Spacing (nom): | - | Not Required(mm) |
Package: | - | Tape & Box (TB) |
Mfr: | - | TE Connectivity Passive Product |
Product Status: | - | Active |
Qualification: | - | - |
Voltage, Rating: | - | 200V |
Maximum Operating Temperature: | - | + 155 C |
Unit Weight: | - | 0.005467 oz |
Minimum Operating Temperature: | - | - 55 C |
Factory Pack QuantityFactory Pack Quantity: | - | 5000 |
Mounting Styles: | - | PCB Mount |
Part # Aliases: | - | 1623928-8 |
Manufacturer: | - | TE Connectivity |
Brand: | - | TE Connectivity / Holsworthy |
RoHS: | - | Details |
Voltage Rating (DC): | - | 200 V |
Manufacturer Lifecycle Status: | - | ACTIVE (Last Updated: 5 days ago) |
Package Description: | - | Axial, |
Package Style: | - | Axial |
Operating Temperature-Min: | - | -55 °C |
Operating Temperature-Max: | - | 155 °C |
Rohs Code: | - | Yes |
Manufacturer Part Number: | - | CFR16J33R |
Package Shape: | - | TUBULAR PACKAGE |
Part Life Cycle Code: | - | Active |
Package Diameter: | - | 1.85 mm |
Ihs Manufacturer: | - | TE CONNECTIVITY LTD |
Package Length: | - | 3.5 mm |
Risk Rank: | - | 1.55 |
JESD-609 Code: | - | e3 |
Pbfree Code: | - | Yes |
Termination: | - | Axial |
ECCN Code: | - | EAR99 |
Type: | - | Carbon Film |
Terminal Finish: | - | Tin (Sn) |
Max Operating Temperature: | - | 155 °C |
Min Operating Temperature: | - | -55 °C |
HTS Code: | - | 8533.10.00.65 |
Subcategory: | - | Resistors |
Power Rating: | - | 0.25 W |
Packing Method: | - | AMMO PACK |
Max Power Dissipation: | - | 250 mW |
Technology: | - | Carbon Film |
Construction: | - | Cylindrical |
Resistor Type: | - | High Reliability |
Reach Compliance Code: | - | compliant |
Military Standard: | - | Not Required |
Termination Style: | - | Axial |
Rated Power Dissipation (P): | - | 0.25 W |
Lead Length: | - | 28 mm |
Working Voltage: | - | 200 V |
Failure Rate: | - | Not Required |
Lead Diameter: | - | 0.45 mm |
Rated Temperature: | - | 70 °C |
ELV: | - | Compliant |
Number of Resistors: | - | 1 |
Product Type: | - | Carbon Film Resistors |
Resistance Tolerance: | - | 5 |
Features: | - | -- |
Product Category: | - | Carbon Film Resistors - Through Hole |
Product Length: | - | 3.5 mm |
Product Width: | - | - |
Product Length (mm): | - | 3.5(mm) |
Height Seated (Max): | - | -- |
Length: | - | 3.5 mm |
Diameter: | - | 1.85 mm |
Product Height (mm): | - | Not Required(mm) |
REACH SVHC: | - | No SVHC |
Radiation Hardening: | - | No |

CFR100JR-73-9M1
(In Stock: 19)
YageoQty
Unit Price
Ext Price
1
$0.037253
$0.04
500
$0.027392
$13.70
1000
$0.022827
$22.83
2000
$0.020942
$41.88
5000
$0.019572
$97.86
10000
$0.018206
$182.06
15000
$0.017608
$264.12
50000
$0.017313
$865.65
Minimum: 1 Multiples: 1
Unit Price: $0.037253
Ext Price: $0.04
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools