CKR22CG562JS alternative parts: C330C562J2G5TA, C322C562J5G5TA
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | CAP CER 5600PF 50V NP0 2-DIP | ||
Mount: | Through Hole | Through Hole | Through Hole |
Mounting Type: | Through Hole | - | - |
Package / Case: | 2-DIP | Radial | Radial |
Terminal Shape: | FLAT | WIRE | WIRE |
Number of Pins: | 2 | - | - |
Voltage Rated: | 50V | - | 50V |
Operating Temperature: | -55°C~125°C | - | - |
Packaging: | Tube | - | Bulk |
Series: | Military, MIL-PRF-39014, CKR22 | - | - |
Published: | 2008 | 2008 | 2017 |
Size / Dimension: | 0.260Lx0.092W 6.60mmx2.34mm | - | - |
Tolerance: | ±5% | 5% | 5% |
JESD-609 Code: | e0 | e3 | e3 |
Pbfree Code: | no | yes | yes |
Part Status: | Active | Active | - |
Moisture Sensitivity Level (MSL): | Not Applicable | - | - |
Number of Terminations: | 2 | 2 | 2 |
Termination: | Radial | - | - |
ECCN Code: | EAR99 | EAR99 | EAR99 |
Temperature Coefficient: | C0G NP0 | 30ppm/Cel ppm/°C | 30ppm/Cel ppm/°C |
Terminal Finish: | Tin/Lead (Sn/Pb) | MATTE TIN (SN) - WITH NICKEL (NI) BARRIER | Matte Tin (Sn) - with Nickel (Ni) barrier |
Applications: | High Reliability | - | - |
Capacitance: | 5600pF | 5.6nF | 5.6nF |
Depth: | 2.34mm | - | - |
Lead Pitch: | 8.255mm | 5.08mm | 5.08mm |
Capacitor Type: | CERAMIC CAPACITOR | CERAMIC CAPACITOR | CERAMIC CAPACITOR |
Dielectric: | C0G | C0G | C0G |
Failure Rate: | S (0.001%) | - | - |
Lead Spacing: | 0.325 8.25mm | - | - |
Temperature Characteristics Code: | CG | C0G | C0G |
Multilayer: | Yes | Yes | Yes |
Rated (DC) Voltage (URdc): | 50V | - | - |
Features: | Military | - | - |
Height: | 3.25mm | 3.81mm | 3.18mm |
Height Seated (Max): | 0.175 4.45mm | - | - |
Length: | 6.6mm | 9.14mm | 6.6mm |
Thickness: | 2.34mm | - | - |
Radiation Hardening: | No | No | No |
RoHS Status: | Non-RoHS Compliant | RoHS Compliant | RoHS Compliant |
Factory Lead Time: | - | 8 Weeks | 8 Weeks |
Max Operating Temperature: | - | 125°C | 125°C |
Min Operating Temperature: | - | -55°C | -55°C |
HTS Code: | - | 8532.24.00.60 | 8532.24.00.60 |
Voltage - Rated DC: | - | 200V | - |
Packing Method: | - | BULK | - |
Size Code: | - | 3015 | 2012 |
Dissipation Factor: | - | 0.1 % | 0.1 % |
Width: | - | 7.62mm | 5.08mm |

CKR22CG562JS
(In Stock: 47)
NAQty
Unit Price
Ext Price
1
$21.582397
$21.58
10
$20.360752
$203.61
100
$19.208256
$1,920.83
500
$18.120997
$9,060.50
1000
$17.095280
$17,095.28
Minimum: 1 Multiples: 1
Unit Price: $21.582397
Ext Price: $21.58
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity