CLP-140-02-L-D-A-K-TR alternative parts: CLP-102-02-F-D

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Conn Socket Strip SKT 80 POS 1.27mm Solder ST SMD T/R
CONN RCPT 4POS 0.05 GOLD SMD
Factory Lead Time:
5 Weeks
1 Weeks
Mounting Type:
Surface Mount
Surface Mount
Contact Shape:
Square
Square
Housing Material:
Polymer
Polymer
Mounting Option 1:
LOCKING
-
Contact Finish Mating:
Gold
Gold
Contact Materials:
Phosphor Bronze
Phosphor Bronze
Insulation Materials:
Liquid Crystal Polymer (LCP)
Liquid Crystal Polymer (LCP)
Operating Temperature:
-55°C~125°C
-55°C~125°C
Packaging:
Tape & Reel (TR)
Bulk
Series:
CLP
CLP
Published:
2016
2005
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Termination:
Solder
Solder
Connector Type:
Receptacle
Receptacle
Number of Positions:
80
4
Number of Rows:
2
2
Gender:
Female
-
Additional Feature:
LOW PROFILE
LOW PROFILE, E.L.P.
Fastening Type:
Push-Pull
Push-Pull
Voltage - Rated DC:
340V
340V
MIL Conformance:
NO
NO
DIN Conformance:
NO
NO
IEC Conformance:
NO
NO
Filter Feature:
NO
NO
Contact Type:
Female Socket
Female Socket
Mixed Contacts:
NO
NO
Option:
GENERAL PURPOSE
GENERAL PURPOSE
Current Rating (Amps):
3.3A per Contact
3.3A per Contact
Total Number of Contacts:
80
4
Orientation:
Straight
Straight
Depth:
4.32mm
3.05mm
Insulation Height:
0.084 2.14mm
0.090 2.29mm
Style:
Board to Board
Board to Board
Number of Positions Loaded:
All
All
Pitch - Mating:
0.050 1.27mm
0.050 1.27mm
Insulation Color:
Black
-
Number of Conductors:
ONE
ONE
Reference Standard:
UL
UL
Voltage - Rated AC:
240V
240V
Reliability:
COMMERCIAL
COMMERCIAL
Row Spacing - Mating:
0.050 (1.27mm)
0.050 (1.27mm)
Number Of PCB Rows:
2
2
Contact Finish - Post:
Tin
Tin
PCB Contact Pattern:
RECTANGULAR
RECTANGULAR
UL Flammability Code:
94V-0
-
Contact Resistance:
10mOhm
10mOhm
Mating Contact Pitch:
0.05 inch
0.05 inch
Features:
Board Guide, Pick and Place
-
Length:
51.23mm
2.97mm
Plating Thickness:
10μin
3μin
Contact Finish Thickness - Mating:
10.0μin 0.25μm
3.90μin 0.099μm
Material Flammability Rating:
UL94 V-0
UL94 V-0
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Mount:
-
Surface Mount
Housing Color:
-
Black
Max Current Rating:
-
1.75A
Polarization Key:
-
POLARIZED HOUSING
Insertion Force-Max:
-
1.05 N
Width:
-
3.05mm
REACH SVHC:
-
No SVHC
CLP-140-02-L-D-A-K-TR

CLP-140-02-L-D-A-K-TR

(In Stock: 44)

Samtec Inc.

Qty

Unit Price

Ext Price

  • 1

    $8.126684

    $8.13

  • 10

    $7.666683

    $76.67

  • 100

    $7.232720

    $723.27

  • 500

    $6.823321

    $3,411.66

  • 1000

    $6.437095

    $6,437.10

Minimum: 1 Multiples: 1

Unit Price: $8.126684

Ext Price: $8.13

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity