CLP-140-02-L-D-A-K-TR alternative parts: CLP-112-02-F-D
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | Conn Socket Strip SKT 80 POS 1.27mm Solder ST SMD T/R | CONN RCPT 24POS 0.05 GOLD SMD |
Factory Lead Time: | 5 Weeks | 1 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Contact Shape: | Square | Square |
Housing Material: | Polymer | Polymer |
Mounting Option 1: | LOCKING | - |
Contact Finish Mating: | Gold | Gold |
Contact Materials: | Phosphor Bronze | Phosphor Bronze |
Insulation Materials: | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) |
Operating Temperature: | -55°C~125°C | -55°C~125°C |
Packaging: | Tape & Reel (TR) | Bulk |
Series: | CLP | CLP |
Published: | 2016 | 2005 |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Termination: | Solder | Solder |
Connector Type: | Receptacle | Receptacle |
Number of Positions: | 80 | 24 |
Number of Rows: | 2 | 2 |
Gender: | Female | - |
Additional Feature: | LOW PROFILE | LOW PROFILE, E.L.P. |
Fastening Type: | Push-Pull | Push-Pull |
Voltage - Rated DC: | 340V | 340V |
MIL Conformance: | NO | NO |
DIN Conformance: | NO | NO |
IEC Conformance: | NO | NO |
Filter Feature: | NO | NO |
Contact Type: | Female Socket | Female Socket |
Mixed Contacts: | NO | NO |
Option: | GENERAL PURPOSE | GENERAL PURPOSE |
Current Rating (Amps): | 3.3A per Contact | 3.3A per Contact |
Total Number of Contacts: | 80 | 24 |
Orientation: | Straight | Straight |
Depth: | 4.32mm | 3.05mm |
Insulation Height: | 0.084 2.14mm | 0.090 2.29mm |
Style: | Board to Board | Board to Board |
Number of Positions Loaded: | All | All |
Pitch - Mating: | 0.050 1.27mm | 0.050 1.27mm |
Insulation Color: | Black | - |
Number of Conductors: | ONE | ONE |
Reference Standard: | UL | UL |
Voltage - Rated AC: | 240V | 240V |
Reliability: | COMMERCIAL | COMMERCIAL |
Row Spacing - Mating: | 0.050 (1.27mm) | 0.050 (1.27mm) |
Number Of PCB Rows: | 2 | 2 |
Contact Finish - Post: | Tin | Tin |
PCB Contact Pattern: | RECTANGULAR | RECTANGULAR |
UL Flammability Code: | 94V-0 | - |
Contact Resistance: | 10mOhm | 10mOhm |
Mating Contact Pitch: | 0.05 inch | 0.05 inch |
Features: | Board Guide, Pick and Place | - |
Length: | 51.23mm | 15.67mm |
Plating Thickness: | 10μin | FLASH inch |
Contact Finish Thickness - Mating: | 10.0μin 0.25μm | 3.90μin 0.099μm |
Material Flammability Rating: | UL94 V-0 | UL94 V-0 |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Mount: | - | Surface Mount |
Housing Color: | - | Black |
Withdrawl Force-Min: | - | .556 N |
Width: | - | 3.05mm |
REACH SVHC: | - | No SVHC |

CLP-140-02-L-D-A-K-TR
(In Stock: 44)
Samtec Inc.Qty
Unit Price
Ext Price
1
$8.126684
$8.13
10
$7.666683
$76.67
100
$7.232720
$723.27
500
$6.823321
$3,411.66
1000
$6.437095
$6,437.10
Minimum: 1 Multiples: 1
Unit Price: $8.126684
Ext Price: $8.13
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity