CMF556K7900BEEK alternative parts: CMF55856R00BHEB, RN55E1622BRE6
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | RES 6.79K OHM 1/2W 0.1% AXIAL | RES 856 OHM 1/2W .1% AXIAL | RES 16.2K OHM 1/8W .1% AXIAL |
Factory Lead Time: | 34 Weeks | 34 Weeks | 34 Weeks |
Contact Plating: | Tin | Tin | Lead, Tin |
Mount: | Through Hole | Through Hole | Through Hole |
Package / Case: | Axial | Axial | Axial |
Supplier Device Package: | Axial | Axial | - |
Operating Temperature: | -55°C~175°C | -55°C~175°C | -65°C~175°C |
Packaging: | Bulk | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | CMF | CMF | Military, MIL-R-10509/7, RN55 |
Published: | 2016 | - | 2016 |
Size / Dimension: | 0.090Diax0.240L 2.29mmx6.10mm | 0.090Diax0.240L 2.29mmx6.10mm | 0.090Diax0.240L 2.29mmx6.10mm |
Tolerance: | ±0.1% | ±0.1% | ±0.1% |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 | 2 |
Temperature Coefficient: | ±25ppm/°C | ±50ppm/°C | ±25ppm/°C |
Resistance: | 6.79kOhms | 856Ohms | 16.2kOhm |
Max Operating Temperature: | 175°C | 175°C | - |
Min Operating Temperature: | -55°C | -55°C | - |
Composition: | Metal Film | Metal Film | Metal Film |
Power (Watts): | 0.5W 1/2W | 0.5W 1/2W | 0.125W 1/8W |
Max Power Dissipation: | 500mW | 500mW | 125mW |
Features: | Flame Retardant Coating, Moisture Resistant, Safety | Flame Retardant Coating, Moisture Resistant, Safety | Flame Retardant Coating, Military, Moisture Resistant, Safety |
Diameter: | 2.29mm | 2.29mm | 2.29mm |
Length: | 7.0612mm | 7.0612mm | - |
Width: | 2.29mm | 2.29mm | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | Non-RoHS Compliant |
Lead Free: | Lead Free | Lead Free | Contains Lead |
Radiation Hardening: | - | No | No |
Terminal Shape: | - | - | WIRE |
JESD-609 Code: | - | - | e0 |
Pbfree Code: | - | - | no |
ECCN Code: | - | - | EAR99 |
Terminal Finish: | - | - | Tin/Lead (Sn63Pb37) |
Additional Feature: | - | - | FLAME PROOF |
Power Rating: | - | - | 125mW |
Packing Method: | - | - | TR, 7.5 INCH |
Construction: | - | - | Tubular |
Resistor Type: | - | - | FIXED RESISTOR |
Military Standard: | - | - | MIL-R-10509 |
Rated Power Dissipation (P): | - | - | 0.1W |

CMF556K7900BEEK
(In Stock: 36)
Vishay DaleQty
Unit Price
Ext Price
1
$0.856295
$0.86
10
$0.807826
$8.08
100
$0.762100
$76.21
500
$0.718962
$359.48
1000
$0.678266
$678.27
Minimum: 1 Multiples: 1
Unit Price: $0.856295
Ext Price: $0.86
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity