CR0402-FX-30R9GLF alternative parts: RC0402FR-07634RL

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Thick Film Resistors - SMD 30.9OHM 1/16WATT 1%
Thick Film Resistors 634 OHM 1%
Factory Lead Time:
12 Weeks
33 Weeks
Contact Plating:
Tin
Tin
Mount:
Surface Mount
-
Package / Case:
0402 (1005 Metric)
0402 (1005 Metric)
Terminal Shape:
WRAPAROUND
WRAPAROUND
Weight:
652.039032μg
-
Voltage Rated:
50V
50V
Operating Temperature:
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
CR0402
RC
Published:
2006
2010
Size / Dimension:
0.039Lx0.020W 1.00mmx0.50mm
0.039Lx0.020W 1.00mmx0.50mm
Tolerance:
±1%
±1%
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Termination:
SMD/SMT
SMD/SMT
ECCN Code:
EAR99
EAR99
Temperature Coefficient:
±100ppm/°C
±100ppm/°C
Resistance:
30.9Ohm
634Ohm
Composition:
Thick Film
Thick Film
Power (Watts):
0.063W 1/16W
0.063W 1/16W
Power Rating:
62.5mW
63mW
Packing Method:
TR, PAPER, 7 INCH
TR, Paper, 7 Inch
Max Power Dissipation:
63mW
63mW
Depth:
500μm
500μm
Construction:
RECTANGULAR PACKAGE
Rectangular
Resistor Type:
FIXED RESISTOR
FIXED RESISTOR
Military Standard:
Not
Not
Case Code (Metric):
1005
1005
Case Code (Imperial):
0402
0402
Height:
406.4μm
400μm
Height Seated (Max):
0.016 0.40mm
0.016 0.40mm
Thickness:
356μm
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Surface Mount:
-
YES
Mounting Feature:
-
SURFACE MOUNT
Features:
-
Moisture Resistant
CR0402-FX-30R9GLF

CR0402-FX-30R9GLF

(In Stock: 405693)

Bourns Inc.

Qty

Unit Price

Ext Price

  • 1

    $0.000676

    $0.01

Minimum: 5 Multiples: 1

Unit Price: $0.000676

Ext Price: $0.01

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity