CR0402-JW-240GLF alternative parts: CR0402-FX-1100GLF
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | Thick Film Resistors 24OHM 1/16WATT 5% | Thick Film Resistors - SMD 11 OHM 1% |
Factory Lead Time: | 12 Weeks | 12 Weeks |
Contact Plating: | Tin | Tin |
Mount: | Surface Mount | Surface Mount |
Package / Case: | 0402 (1005 Metric) | 0402 (1005 Metric) |
Terminal Shape: | WRAPAROUND | WRAPAROUND |
Voltage Rated: | 50V | 50V |
Operating Temperature: | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | CR0402 | CR0402 |
Size / Dimension: | 0.039Lx0.020W 1.00mmx0.50mm | 0.039Lx0.020W 1.00mmx0.50mm |
Tolerance: | ±5% | ±1% |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Termination: | SMD/SMT | SMD/SMT |
ECCN Code: | EAR99 | EAR99 |
Temperature Coefficient: | ±200ppm/°C | ±100ppm/°C |
Resistance: | 24Ohm | 110Ohm |
Composition: | Thick Film | Thick Film |
Power (Watts): | 0.063W 1/16W | 0.063W 1/16W |
Power Rating: | 62.5mW | 62.5mW |
Packing Method: | TR, PAPER, 7 INCH | TR, PAPER, 7 INCH |
Max Power Dissipation: | 63mW | 63mW |
Depth: | 500μm | 500μm |
Construction: | RECTANGULAR PACKAGE | RECTANGULAR PACKAGE |
Resistor Type: | FIXED RESISTOR | FIXED RESISTOR |
Military Standard: | Not | Not |
Case Code (Metric): | 1005 | 1005 |
Case Code (Imperial): | 0402 | 0402 |
Height: | 406.4μm | 406.4μm |
Height Seated (Max): | 0.016 0.40mm | 0.016 0.40mm |
Thickness: | 356μm | 356μm |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Published: | - | 2006 |

CR0402-JW-240GLF
(In Stock: 661428)
Bourns Inc.Qty
Unit Price
Ext Price
1
$0.000535
$0.01
Minimum: 5 Multiples: 1
Unit Price: $0.000535
Ext Price: $0.01
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity