CR0402-JW-240GLF alternative parts: CR0402-JW-133GLF
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | Thick Film Resistors 24OHM 1/16WATT 5% | RES SMD 13K OHM 5% 1/16W 0402 |
Factory Lead Time: | 12 Weeks | 12 Weeks |
Contact Plating: | Tin | - |
Mount: | Surface Mount | - |
Package / Case: | 0402 (1005 Metric) | 0402 (1005 Metric) |
Terminal Shape: | WRAPAROUND | WRAPAROUND |
Voltage Rated: | 50V | - |
Operating Temperature: | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | CR0402 | CR0402 |
Size / Dimension: | 0.039Lx0.020W 1.00mmx0.50mm | 0.039Lx0.020W 1.00mmx0.50mm |
Tolerance: | ±5% | ±5% |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Termination: | SMD/SMT | - |
ECCN Code: | EAR99 | EAR99 |
Temperature Coefficient: | ±200ppm/°C | ±200ppm/°C |
Resistance: | 24Ohm | 13kOhm |
Composition: | Thick Film | Thick Film |
Power (Watts): | 0.063W 1/16W | 0.063W 1/16W |
Power Rating: | 62.5mW | 62.5mW |
Packing Method: | TR, PAPER, 7 INCH | TR, PAPER, 7 INCH |
Max Power Dissipation: | 63mW | 63mW |
Depth: | 500μm | - |
Construction: | RECTANGULAR PACKAGE | RECTANGULAR PACKAGE |
Resistor Type: | FIXED RESISTOR | FIXED RESISTOR |
Military Standard: | Not | - |
Case Code (Metric): | 1005 | - |
Case Code (Imperial): | 0402 | - |
Height: | 406.4μm | 406.4μm |
Height Seated (Max): | 0.016 0.40mm | 0.016 0.40mm |
Thickness: | 356μm | 356μm |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Surface Mount: | - | YES |
Mounting Feature: | - | SURFACE MOUNT |
Terminal Finish: | - | Matte Tin (Sn) - with Nickel (Ni) barrier |
Voltage - Rated DC: | - | 50V |

CR0402-JW-240GLF
(In Stock: 661428)
Bourns Inc.Qty
Unit Price
Ext Price
1
$0.000535
$0.01
Minimum: 5 Multiples: 1
Unit Price: $0.000535
Ext Price: $0.01
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity