CR0603-FX-2370ELF alternative parts: CRCW06032M40FKEA, RT0603FRE0736KL

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Thick Film Resistors - SMD 237 ohm 1%
RES SMD 2.4M OHM 1% 1/10W 0603
RES SMD 36K OHM 1% 1/10W 0603
Factory Lead Time:
12 Weeks
14 Weeks
24 Weeks
Contact Plating:
Tin
Tin
Tin
Mount:
Surface Mount
-
-
Package / Case:
0603 (1608 Metric)
0603 (1608 Metric)
0603 (1608 Metric)
Terminal Shape:
WRAPAROUND
WRAPAROUND
WRAPAROUND
Voltage Rated:
50V
75V
75V
Operating Temperature:
-55°C~155°C
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
Series:
CR0603
CRCW
RT
Published:
2006
2015
2009
Size / Dimension:
0.063Lx0.031W 1.60mmx0.80mm
0.061Lx0.033W 1.55mmx0.85mm
0.063Lx0.031W 1.60mmx0.80mm
Tolerance:
±1%
±1%
±1%
JESD-609 Code:
e3
e3
e3
Pbfree Code:
yes
yes
yes
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
2
Termination:
SMD/SMT
SMD/SMT
SMD/SMT
ECCN Code:
EAR99
EAR99
EAR99
Temperature Coefficient:
±100ppm/°C
±100ppm/°C
±50ppm/°C
Resistance:
237Ohm
2.4MOhm
36kOhm
Composition:
Thick Film
Thick Film
Thin Film
Power (Watts):
0.1W 1/10W
0.1W 1/10W
0.1W 1/10W
Power Rating:
100mW
100mW
100mW
Packing Method:
TR, PAPER, 7 INCH
TR, PAPER, 7 INCH
TR, Paper, 7 Inch
Max Power Dissipation:
100mW
100mW
100mW
Depth:
800μm
850μm
800μm
Construction:
Rectangular
Rectangular
Rectangular
Resistor Type:
FIXED RESISTOR
FIXED RESISTOR
FIXED RESISTOR
Military Standard:
Not
Not
Not
Case Code (Metric):
1608
1608
1608
Rated Power Dissipation (P):
0.1W
0.1W
0.1W
Case Code (Imperial):
0603
0603
0603
Features:
Moisture Resistant
Automotive AEC-Q200
-
Height:
558.8μm
500μm
550μm
Height Seated (Max):
0.022 0.55mm
0.020 0.50mm
0.022 0.55mm
Thickness:
457μm
-
-
Radiation Hardening:
No
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Surface Mount:
-
YES
YES
Mounting Feature:
-
SURFACE MOUNT
SURFACE MOUNT
Weight:
-
2.012816mg
-
Additional Feature:
-
RATED AC VOLTAGE (V): 75
HIGH PRECISION
Voltage - Rated DC:
-
75V
50V
REACH SVHC:
-
Unknown
-
Lead Free:
-
Lead Free
Lead Free
Ratings:
-
AEC-Q200
-
CR0603-FX-2370ELF

CR0603-FX-2370ELF

(In Stock: 578431)

Bourns Inc.

Qty

Unit Price

Ext Price

  • 1

    $0.001352

    $0.01

Minimum: 5 Multiples: 1

Unit Price: $0.001352

Ext Price: $0.01

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity