CR1206-FX-3001ELF alternative parts: TNPW12061M62FEEA, ERJ-S08F7871V

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Res Thick Film 1206 3K Ohm 1% 1/4W ±100ppm/°C Molded SMD SMD Paper Tape on Plastic Reel
Res Thin Film 1206 1.62M Ohm 1% 1/4W 25ppm/C Molded SMD SMD Paper T/R
Res Thick Film 1206 7.87K Ohm 1% 1/4W 100ppm/C Molded SMD Punched Carrier T/R
Factory Lead Time:
12 Weeks
14 Weeks
12 Weeks
Package / Case:
1206 (3216 Metric)
1206 (3216 Metric)
1206 (3216 Metric)
Mount:
Surface Mount
-
Surface Mount
Contact Plating:
Tin
Tin
Tin
Terminal Shape:
WRAPAROUND
-
WRAPAROUND
Voltage Rated:
200V
-
150V
Published:
2006
-
-
Series:
CR1206
TNPW e3
ERJ
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
Operating Temperature:
-55°C~155°C
-55°C~155°C
-55°C~155°C
Size / Dimension:
0.126Lx0.063W 3.20mmx1.60mm
0.126Lx0.063W 3.20mmx1.60mm
0.126Lx0.063W 3.20mmx1.60mm
Tolerance:
±1%
±1%
±1%
JESD-609 Code:
e3
-
e3
Pbfree Code:
yes
-
yes
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
2
Termination:
SMD/SMT
-
-
ECCN Code:
EAR99
-
EAR99
Temperature Coefficient:
±100ppm/°C
±25ppm/°C
±100ppm/°C
Resistance:
3kOhm
1.62MOhms
7.87kOhm
Composition:
Thick Film
Thin Film
Thick Film
Power (Watts):
0.25W 1/4W
0.25W 1/4W
0.25W 1/4W
Power Rating:
250mW
250mW
250mW
Packing Method:
TR, PAPER, 7 INCH
-
TR, PUNCHED
Max Power Dissipation:
250mW
-
250mW
Depth:
1.6mm
-
-
Construction:
Rectangular
-
Rectangular
Resistor Type:
FIXED RESISTOR
-
FIXED RESISTOR
Military Standard:
Not
-
-
Case Code (Metric):
3216
-
3216
Case Code (Imperial):
1206
-
1206
Features:
Moisture Resistant
Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant
Anti-Sulfur, Automotive AEC-Q200
Height Seated (Max):
0.030 0.75mm
0.026 0.65mm
0.028 0.70mm
Height:
762μm
-
711.2μm
Thickness:
610μm
-
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Radiation Hardening:
No
No
-
Supplier Device Package:
-
1206
-
Max Operating Temperature:
-
125°C
-
Min Operating Temperature:
-
-55°C
-
Ratings:
-
AEC-Q200
AEC-Q200
Additional Feature:
-
-
ANTI-SULFUR, IEC60115-8
Voltage - Rated DC:
-
-
200V
Current Rating:
-
-
2A
Lead Free:
-
-
Lead Free
CR1206-FX-3001ELF

CR1206-FX-3001ELF

(In Stock: 2679)

Bourns Inc.

Qty

Unit Price

Ext Price

  • 1

    $0.018618

    $0.02

  • 500

    $0.013690

    $6.84

  • 1000

    $0.011408

    $11.41

  • 2000

    $0.010466

    $20.93

  • 5000

    $0.009781

    $48.90

  • 10000

    $0.009099

    $90.99

  • 15000

    $0.008800

    $132.00

  • 50000

    $0.008653

    $432.65

Minimum: 1 Multiples: 1

Unit Price: $0.018618

Ext Price: $0.02

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity