Bourns Inc. CR1206-FX-3001ELF
Bourns Inc. CR1206-FX-3001ELF
feed

Bourns Inc. CR1206-FX-3001ELF

Manufacturer No:

CR1206-FX-3001ELF

Manufacturer:

Bourns Inc.

Utmel No:

337-CR1206-FX-3001ELF

Package:

1206 (3216 Metric)

ECAD Model:

Description:

Res Thick Film 1206 3K Ohm 1% 1/4W ±100ppm/°C Molded SMD SMD Paper Tape on Plastic Reel

Quantity:

Unit Price: $0.018618

Ext Price: $0.02

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2679

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.018618

    $0.02

  • 500

    $0.013690

    $6.84

  • 1000

    $0.011408

    $11.41

  • 2000

    $0.010466

    $20.93

  • 5000

    $0.009781

    $48.90

  • 10000

    $0.009099

    $90.99

  • 15000

    $0.008800

    $132.00

  • 50000

    $0.008653

    $432.65

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
CR1206-FX-3001ELF information

Specifications
Documents & Media
Product Details
Product Comparison
Bourns Inc. CR1206-FX-3001ELF technical specifications, attributes, parameters and parts with similar specifications to Bourns Inc. CR1206-FX-3001ELF.
  • Type
    Parameter
  • Factory Lead Time
    12 Weeks
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    1206 (3216 Metric)
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Surface Mount
  • Contact Plating

    Contact plating (finish) provides corrosion protection for base metals and optimizes the mechanical and electrical properties of the contact interfaces.

    Tin
  • Terminal Shape

    Terminal Shape in electronic components refers to the physical design of the connection points on the component that allow for electrical connections to be made. These terminals can come in various shapes such as pins, leads, pads, or terminals with specific configurations like surface mount or through-hole. The terminal shape is important as it determines how the component can be mounted on a circuit board or connected to other components. Different terminal shapes are used based on the specific requirements of the electronic circuit design and manufacturing process.

    WRAPAROUND
  • Voltage Rated

    RATED voltage is the voltage on the nameplate - the "design point" for maximum power throughput and safe thermal operation.

    200V
  • Published
    2006
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    CR1206
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -55°C~155°C
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    0.126Lx0.063W 3.20mmx1.60mm
  • Tolerance

    In electronic components, "tolerance" refers to the acceptable deviation or variation from the specified or ideal value of a particular parameter, such as resistance, capacitance, or voltage. It indicates the range within which the actual value of the component can fluctuate while still being considered acceptable for use in a circuit. Tolerance is typically expressed as a percentage or a specific value and is important for ensuring the accuracy and reliability of electronic devices. Components with tighter tolerances are more precise but may also be more expensive. It is crucial to consider tolerance when selecting components to ensure proper functionality and performance of the circuit.

    ±1%
  • JESD-609 Code

    The "JESD-609 Code" in electronic components refers to a standardized marking code that indicates the lead-free solder composition and finish of electronic components for compliance with environmental regulations.

    e3
  • Pbfree Code

    The "Pbfree Code" parameter in electronic components refers to the code or marking used to indicate that the component is lead-free. Lead (Pb) is a toxic substance that has been widely used in electronic components for many years, but due to environmental concerns, there has been a shift towards lead-free alternatives. The Pbfree Code helps manufacturers and users easily identify components that do not contain lead, ensuring compliance with regulations and promoting environmentally friendly practices. It is important to pay attention to the Pbfree Code when selecting electronic components to ensure they meet the necessary requirements for lead-free applications.

    yes
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Number of Terminations
    2
  • Termination

    Termination in electronic components refers to the practice of matching the impedance of a circuit to prevent signal reflections and ensure maximum power transfer. It involves the use of resistors or other components at the end of transmission lines or connections. Proper termination is crucial in high-frequency applications to maintain signal integrity and reduce noise.

    SMD/SMT
  • ECCN Code

    An ECCN (Export Control Classification Number) is an alphanumeric code used by the U.S. Bureau of Industry and Security to identify and categorize electronic components and other dual-use items that may require an export license based on their technical characteristics and potential for military use.

    EAR99
  • Temperature Coefficient

    The resistance-change factor per degree Celsius of temperature change is called the temperature coefficient of resistance. This factor is represented by the Greek lower-case letter “alpha” (α). A positive coefficient for a material means that its resistance increases with an increase in temperature.

    ±100ppm/°C
  • Resistance

    Resistance is a fundamental property of electronic components that measures their opposition to the flow of electric current. It is denoted by the symbol "R" and is measured in ohms (Ω). Resistance is caused by the collisions of electrons with atoms in a material, which generates heat and reduces the flow of current. Components with higher resistance will impede the flow of current more than those with lower resistance. Resistance plays a crucial role in determining the behavior and functionality of electronic circuits, such as limiting current flow, voltage division, and controlling power dissipation.

    3kOhm
  • Composition

    Parameter "Composition" in electronic components refers to the specific materials and substances used in the construction of the component. It encompasses the chemical and physical elements that make up the component, influencing its electrical, thermal, and mechanical properties. The composition can affect the performance, reliability, and durability of the component in various applications. Understanding the composition is essential for optimizing the design and functionality of electronic devices.

    Thick Film
  • Power (Watts)

    The parameter "Power (Watts)" in electronic components refers to the amount of electrical energy consumed or dissipated by the component. It is a measure of how much energy the component can handle or generate. Power is typically measured in watts, which is a unit of power that indicates the rate at which energy is transferred. Understanding the power rating of electronic components is crucial for ensuring they operate within their specified limits to prevent overheating and potential damage. It is important to consider power requirements when designing circuits or selecting components to ensure proper functionality and reliability.

    0.25W 1/4W
  • Power Rating

    The "Power Rating" of an electronic component refers to the maximum amount of power that the component can handle or dissipate without being damaged. It is typically measured in watts and is an important specification to consider when designing or selecting components for a circuit. Exceeding the power rating of a component can lead to overheating, malfunction, or even permanent damage. It is crucial to ensure that the power rating of each component in a circuit is sufficient to handle the power levels expected during normal operation to maintain the reliability and longevity of the electronic system.

    250mW
  • Packing Method

    The packing method in electronic components refers to the technique used to package and protect the component during shipping and handling. It encompasses various forms including tape and reel, tray, tube, or bulk packaging, each suited for different types of components and manufacturing processes. The choice of packing method can affect the ease of handling, storage, and the efficiency of assembly in automated processes. Additionally, it plays a crucial role in ensuring the reliability and integrity of the components until they are used in electronic devices.

    TR, PAPER, 7 INCH
  • Max Power Dissipation

    The maximum power that the MOSFET can dissipate continuously under the specified thermal conditions.

    250mW
  • Depth

    In electronic components, "Depth" typically refers to the measurement of the distance from the front to the back of the component. It is an important parameter to consider when designing or selecting components for a project, as it determines how much space the component will occupy within a circuit or device. The depth of a component can impact the overall size and layout of the circuit board or enclosure in which it will be installed. It is usually specified in millimeters or inches and is crucial for ensuring proper fit and functionality within the intended application.

    1.6mm
  • Construction

    Construction in electronic components refers to the design and materials used in the manufacturing of the components. It encompasses the physical structure, arrangement, and integration of various parts like substrates, conductors, and insulators. The construction impacts the performance, reliability, and thermal properties of the component, influencing how it interacts with electrical signals and other components in a circuit. Different construction techniques can also affect the size, weight, and cost of the electronic component.

    Rectangular
  • Resistor Type

    The parameter "Resistor Type" in electronic components refers to the specific material and construction of a resistor that determines its electrical properties and performance characteristics. There are various types of resistors available, such as carbon film, metal film, wirewound, and thick film resistors, each with its own advantages and applications. The resistor type affects factors like tolerance, temperature coefficient, power rating, and stability, which are important considerations when selecting a resistor for a particular circuit. Choosing the right resistor type is crucial for ensuring proper functionality and reliability of electronic devices and circuits.

    FIXED RESISTOR
  • Military Standard

    Military Standard in electronic components refers to a set of guidelines and specifications established by the military for the design, manufacturing, and testing of electronic devices used in military applications. These standards ensure that the components meet specific requirements for reliability, durability, performance, and environmental conditions. Components that meet military standards are often more rugged and capable of withstanding harsh operating conditions such as extreme temperatures, vibrations, and electromagnetic interference. Adhering to military standards helps to ensure the quality and consistency of electronic components used in critical military systems and applications.

    Not
  • Case Code (Metric)

    Case Code (Metric) in electronic components refers to a standardized system that specifies the dimensions of surface-mount devices (SMD) in millimeters, consisting of a four-digit number where the first two digits represent the width and the last two digits represent the height of the component, measured in tenths of a millimeter. The metric case codes are standardized by organizations such as the EIA and IEC, and are often compared to the Imperial code which uses inches, allowing for easier identification and selection of components across different regions and industries. This coding system is widely used in the design and manufacturing of electronic devices, particularly in applications requiring compact and efficient component layouts, and is essential for engineers and designers to ensure proper component selection and facilitate the assembly process in electronic manufacturing.

    3216
  • Case Code (Imperial)

    The term "Case Code (Imperial)" in electronic components refers to a standardized system used to specify the physical dimensions and package types of components, particularly capacitors and resistors. This code helps manufacturers and engineers identify the size and form factor of the component, ensuring compatibility with circuit designs and PCB layouts. In the context of electronic components, the Case Code (Imperial) typically follows a numerical format that indicates the length and width of the component in inches. For example, a Case Code of 1206 signifies a component that measures 0.12 inches by 0.06 inches. This coding system is essential for selecting the correct components for specific applications, as it provides a quick reference to the physical characteristics of the part, including its footprint and mounting style.

    1206
  • Features

    In the context of electronic components, the term "Features" typically refers to the specific characteristics or functionalities that a particular component offers. These features can vary depending on the type of component and its intended use. For example, a microcontroller may have features such as built-in memory, analog-to-digital converters, and communication interfaces like UART or SPI.When evaluating electronic components, understanding their features is crucial in determining whether they meet the requirements of a particular project or application. Engineers and designers often look at features such as operating voltage, speed, power consumption, and communication protocols to ensure compatibility and optimal performance.In summary, the "Features" parameter in electronic components describes the unique attributes and capabilities that differentiate one component from another, helping users make informed decisions when selecting components for their electronic designs.

    Moisture Resistant
  • Height Seated (Max)

    Height Seated (Max) is a parameter in electronic components that refers to the maximum allowable height of the component when it is properly seated or installed on a circuit board or within an enclosure. This specification is crucial for ensuring proper fit and alignment within the overall system design. Exceeding the maximum seated height can lead to mechanical interference, electrical shorts, or other issues that may impact the performance and reliability of the electronic device. Manufacturers provide this information to help designers and engineers select components that will fit within the designated space and function correctly in the intended application.

    0.030 0.75mm
  • Height
    762μm
  • Thickness

    Thickness in electronic components refers to the measurement of how thick a particular material or layer is within the component structure. It can pertain to various aspects, such as the thickness of a substrate, a dielectric layer, or conductive traces. This parameter is crucial as it impacts the electrical, mechanical, and thermal properties of the component, influencing its performance and reliability in electronic circuits.

    610μm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
  • Radiation Hardening

    Radiation hardening is the process of making electronic components and circuits resistant to damage or malfunction caused by high levels of ionizing radiation, especially for environments in outer space (especially beyond the low Earth orbit), around nuclear reactors and particle accelerators, or during nuclear accidents or nuclear warfare.

    No
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Bourns Inc. CR1206-FX-3001ELF.

Product Description: CR1206-FX-3001ELF Chip Resistor

Description

The CR1206-FX-3001ELF is a high-reliability, surface-mount chip resistor designed by Bourns Inc. This resistor is part of the CR1206 series and is engineered to provide precise resistance values in a compact, moisture-resistant package. With its robust construction and reliable performance, it is ideal for various electronic applications requiring stable and efficient resistance.

Features

  • Voltage Rated: 200V, ensuring it can handle a wide range of voltage applications.
  • Tolerance: ±1%, providing accurate resistance values.
  • Thickness: 610μm, offering a robust build.
  • Termination: SMD/SMT, facilitating easy integration into modern electronic circuits.
  • Terminal Shape: Wraparound, enhancing mechanical stability.
  • Temperature Coefficient: ±100ppm/°C, ensuring minimal drift over temperature changes.
  • Size / Dimension: 0.126L x 0.063W (3.20mm x 1.60mm), compact design for space-constrained applications.
  • Series: CR1206, part of a well-established series known for reliability.
  • RoHS Status: ROHS3 Compliant, meeting environmental regulations.
  • Resistor Type: Fixed Resistor, providing consistent resistance values.
  • Resistance: 3kOhm, suitable for various circuit applications.
  • Radiation Hardening: No, designed for standard electronic environments.
  • Power Rating: 250mW (0.25W), suitable for moderate power handling.
  • Moisture Resistant: Yes, ensuring reliability in humid environments.
  • Operating Temperature Range: -55°C to 155°C, accommodating a wide range of operating conditions.
  • Mounting Type: Surface Mount (SMD/SMT), easy integration into PCBs.
  • Moisture Sensitivity Level (MSL): 1 (Unlimited), suitable for immediate use without baking.

Applications

  1. Primary Applications:
  2. Automotive electronics
  3. Industrial control systems
  4. Medical devices
  5. Aerospace electronics

  6. Secondary Applications:

  7. Consumer electronics
  8. Telecommunications equipment
  9. Military-grade electronics (though not specifically designed for military standards)

Alternative Parts

If the CR1206-FX-3001ELF is not available or if you need an alternative solution, consider the following options: - CR1206-FX-3002ELF (4kOhm) - CR1206-FX-3003ELF (6kOhm) - CR1206-FX-3004ELF (8kOhm)

These resistors offer similar specifications but with different resistance values.

Embedded Modules

The CR1206-FX-3001ELF is commonly used in various embedded modules including: - Microcontroller boards - System-on-Chip (SoC) modules - Power management ICs

Its compact size and reliable performance make it an ideal component for these applications.

By choosing the CR1206-FX-3001ELF from Bourns Inc., you can ensure high-quality performance and reliability in your electronic designs.

The three parts on the right have similar specifications to Bourns Inc. & CR1206-FX-3001ELF.
CR1206-FX-3001ELF Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "CR1206-FX-3001ELF" in Bourns Inc. CR1206-FX-3001ELF.
  • Part Number
  • Manufacturer
  • Package
  • Description
  • CR1206J/220Bourns

    -

    CR1206J/220 datasheet pdf and Chip Resistor - Surface Mount product details from Bourns stock available at Utmel.

  • CR1206-JLF 5%Bourns, Inc.

    1206

    CR1206-JLF 5% datasheet pdf and Chip Resistor - Surface Mount product details from Bourns, Inc. stock available at Utmel.

  • CR1206-J/2R2EBourns

    -

    Fixed Resistor

  • CR1206-J/-1R2EBourns, Inc.

    -

    CR1206-J/-1R2E datasheet pdf and Chip Resistor - Surface Mount product details from Bourns, Inc. stock available at Utmel.

  • CR1206-J/-6R8EBourns, Inc.

    -

    CR1206-J/-6R8E datasheet pdf and Chip Resistor - Surface Mount product details from Bourns, Inc. stock available at Utmel.

  • CR1206J5R1EBourns, Inc.

    -

    CR1206J5R1E datasheet pdf and Chip Resistor - Surface Mount product details from Bourns, Inc. stock available at Utmel.

  • CR1206-J/-1R8EBourns, Inc.

    -

    CR1206-J/-1R8E datasheet pdf and Chip Resistor - Surface Mount product details from Bourns, Inc. stock available at Utmel.

  • CR1206-J/-1R5-EBourns, Inc.

    -

    CR1206-J/-1R5-E datasheet pdf and Chip Resistor - Surface Mount product details from Bourns, Inc. stock available at Utmel.

  • CR1206-J/-2R7EBourns, Inc.

    -

    CR1206-J/-2R7E datasheet pdf and Chip Resistor - Surface Mount product details from Bourns, Inc. stock available at Utmel.

  • CR1206-JW-220Bourns

    -

    Fixed Resistor