CR1206-FX-5760ELF alternative parts: ERJ-S08F1601V, RC1206FR-0712R4L

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES SMD 576 OHM 1% 1/4W 1206
Res Thick Film 1206 1.6K Ohm 1% 1/4W 100ppm/C Molded SMD Punched Carrier T/R
RES SMD 12.4 OHM 1% 1/4W 1206
Factory Lead Time:
12 Weeks
12 Weeks
33 Weeks
Contact Plating:
Tin
Tin
Tin
Mount:
Surface Mount
Surface Mount
-
Package / Case:
1206 (3216 Metric)
1206 (3216 Metric)
1206 (3216 Metric)
Terminal Shape:
WRAPAROUND
WRAPAROUND
WRAPAROUND
Voltage Rated:
200V
150V
200V
Operating Temperature:
-55°C~155°C
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
Series:
CR1206
ERJ
RC
Published:
2006
-
2010
Size / Dimension:
0.126Lx0.063W 3.20mmx1.60mm
0.126Lx0.063W 3.20mmx1.60mm
0.122Lx0.063W 3.10mmx1.60mm
Tolerance:
±1%
±1%
±1%
JESD-609 Code:
e3
e3
e3
Pbfree Code:
yes
yes
yes
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
2
Termination:
SMD/SMT
SMD/SMT
SMD/SMT
ECCN Code:
EAR99
EAR99
-
Temperature Coefficient:
±100ppm/°C
±100ppm/°C
±100ppm/°C
Resistance:
576Ohm
1.6kOhm
12.4Ohm
Composition:
Thick Film
Thick Film
Thick Film
Power (Watts):
0.25W 1/4W
0.25W 1/4W
0.25W 1/4W
Power Rating:
250mW
250mW
250mW
Packing Method:
TR, PAPER, 7 INCH
TR, PUNCHED
TR, Paper, 7 Inch
Depth:
1.6mm
-
1.6mm
Construction:
Rectangular
Rectangular
Rectangular
Resistor Type:
FIXED RESISTOR
FIXED RESISTOR
FIXED RESISTOR
Military Standard:
Not
-
Not
Case Code (Metric):
3216
3216
3216
Case Code (Imperial):
1206
1206
1206
Features:
Moisture Resistant
Anti-Sulfur, Automotive AEC-Q200
Moisture Resistant
Height:
600μm
711.2μm
600μm
Height Seated (Max):
0.030 0.75mm
0.028 0.70mm
0.026 0.65mm
Thickness:
610μm
-
-
Radiation Hardening:
No
-
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Weight:
-
16.187578mg
-
Additional Feature:
-
ANTI-SULFUR, IEC60115-8
-
Voltage - Rated DC:
-
200V
200V
Max Power Dissipation:
-
250mW
250mW
Current Rating:
-
2A
-
Lead Free:
-
Lead Free
Lead Free
Ratings:
-
AEC-Q200
-
Surface Mount:
-
-
YES
Mounting Feature:
-
-
SURFACE MOUNT
CR1206-FX-5760ELF

CR1206-FX-5760ELF

(In Stock: 416088)

Bourns Inc.

Qty

Unit Price

Ext Price

  • 1

    $0.004170

    $0.01

Minimum: 5 Multiples: 1

Unit Price: $0.004170

Ext Price: $0.01

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity