CR1206-JW-470ELF alternative parts: CRL1206-JW-R330ELF

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Thick Film Resistors - SMD 47ohm 5%
Current Sense Resistors - SMD 0.33ohm 5%
Factory Lead Time:
12 Weeks
12 Weeks
Contact Plating:
Tin
Tin
Mount:
Surface Mount
Surface Mount
Package / Case:
1206 (3216 Metric)
1206 (3216 Metric)
Terminal Shape:
WRAPAROUND
WRAPAROUND
Voltage Rated:
200V
-
Operating Temperature:
-55°C~155°C
-55°C~125°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
CR1206
CRL
Published:
2006
2006
Size / Dimension:
0.126Lx0.063W 3.20mmx1.60mm
0.126Lx0.063W 3.20mmx1.60mm
Tolerance:
±5%
±5%
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Termination:
SMD/SMT
SMD/SMT
ECCN Code:
EAR99
EAR99
Temperature Coefficient:
±200ppm/°C
±200ppm/°C
Resistance:
47Ohm
330mOhm
Composition:
Thick Film
Thick Film
Power (Watts):
0.25W 1/4W
0.25W 1/4W
Power Rating:
250mW
250mW
Voltage - Rated DC:
200V
-
Packing Method:
TR, PAPER, 7 INCH
TR, PAPER, 7 INCH
Depth:
1.6mm
1.6mm
Construction:
Rectangular
RECTANGULAR PACKAGE
Resistor Type:
FIXED RESISTOR
FIXED RESISTOR
Military Standard:
Not
-
Case Code (Metric):
3216
3216
Case Code (Imperial):
1206
1206
Features:
Moisture Resistant
-
Height:
600μm
600μm
Height Seated (Max):
0.030 0.75mm
0.028 0.70mm
Thickness:
610μm
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Max Power Dissipation:
-
250mW
Base Part Number:
-
CRL1206
REACH SVHC:
-
No SVHC
CR1206-JW-470ELF

CR1206-JW-470ELF

(In Stock: 511810)

Bourns Inc.

Qty

Unit Price

Ext Price

  • 1

    $0.003043

    $0.01

Minimum: 5 Multiples: 1

Unit Price: $0.003043

Ext Price: $0.01

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity