CRCW0603100RFKEAC alternative parts: RN73R1JTTD3523F50, RN73H1JTTD4023F50
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | RES SMD 100 OHM 1% 1/10W 0603 | RES 352K OHM 1% 1/10W 0603 | Thin Film Resistors - SMD 402kOhm,0603,1%,50pp m,100mW,75V |
Factory Lead Time: | 14 Weeks | 10 Weeks | 10 Weeks |
Package / Case: | 0603 (1608 Metric) | 0603 (1608 Metric) | 0603 (1608 Metric) |
Supplier Device Package: | 0603 | - | - |
Operating Temperature: | -55°C~155°C | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | CRCW-C | RN73R | RN73H |
Published: | 2013 | - | - |
Tolerance: | ±1% | ±1% | ±1% |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | - |
Number of Terminations: | 2 | 2 | 2 |
Temperature Coefficient: | ±100ppm/°C | ±50ppm/°C | ±50ppm/°C |
Resistance: | 100Ohms | 352kOhm | 402kOhm |
Composition: | Thick Film | Thin Film | Metal Film |
Power (Watts): | 0.1W 1/10W | 0.1W 1/10W | 0.1W 1/10W |
Power Rating: | 100mW | - | - |
Height Seated (Max): | 0.022 0.55mm | 0.022 0.55mm | 0.022 0.55mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | - | - |
Size / Dimension: | - | 0.063Lx0.031W 1.60mmx0.80mm | 0.063Lx0.031W 1.60mmx0.80mm |
Features: | - | Moisture Resistant | Automotive AEC-Q200, Moisture Resistant |
Ratings: | - | - | AEC-Q200 |

CRCW0603100RFKEAC
(In Stock: 573417)
Vishay DaleQty
Unit Price
Ext Price
1
$0.001352
$0.01
Minimum: 5 Multiples: 1
Unit Price: $0.001352
Ext Price: $0.01
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity