Vishay Dale CRCW0603100RFKEAC
Vishay Dale CRCW0603100RFKEAC
feed

Vishay Dale CRCW0603100RFKEAC

Chip Resistor - SMD 100Ohms ±1% 0.1W 1/10W 0603 (1608 Metric)

Manufacturer No:

CRCW0603100RFKEAC

Tiny WHSL

Manufacturer:

Vishay Dale

Utmel No:

611-CRCW0603100RFKEAC

Package:

0603 (1608 Metric)

ECAD Model:

Description:

RES SMD 100 OHM 1% 1/10W 0603

Quantity:

Unit Price: $0.001352

Ext Price: $0.01

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 573417

Minimum: 5 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.001352

    $0.01

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
CRCW0603100RFKEAC information

Specifications
Documents & Media
Product Details
Product Comparison
Vishay Dale CRCW0603100RFKEAC technical specifications, attributes, parameters and parts with similar specifications to Vishay Dale CRCW0603100RFKEAC.
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    0603 (1608 Metric)
  • Supplier Device Package

    The parameter "Supplier Device Package" in electronic components refers to the physical packaging or housing of the component as provided by the supplier. It specifies the form factor, dimensions, and layout of the component, which are crucial for compatibility and integration into electronic circuits and systems. The supplier device package information typically includes details such as the package type (e.g., DIP, SOP, QFN), number of pins, pitch, and overall size, allowing engineers and designers to select the appropriate component for their specific application requirements. Understanding the supplier device package is essential for proper component selection, placement, and soldering during the manufacturing process to ensure optimal performance and reliability of the electronic system.

    0603
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -55°C~155°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    CRCW-C
  • Published
    2013
  • Tolerance

    In electronic components, "tolerance" refers to the acceptable deviation or variation from the specified or ideal value of a particular parameter, such as resistance, capacitance, or voltage. It indicates the range within which the actual value of the component can fluctuate while still being considered acceptable for use in a circuit. Tolerance is typically expressed as a percentage or a specific value and is important for ensuring the accuracy and reliability of electronic devices. Components with tighter tolerances are more precise but may also be more expensive. It is crucial to consider tolerance when selecting components to ensure proper functionality and performance of the circuit.

    ±1%
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Number of Terminations
    2
  • Temperature Coefficient

    The resistance-change factor per degree Celsius of temperature change is called the temperature coefficient of resistance. This factor is represented by the Greek lower-case letter “alpha” (α). A positive coefficient for a material means that its resistance increases with an increase in temperature.

    ±100ppm/°C
  • Resistance

    Resistance is a fundamental property of electronic components that measures their opposition to the flow of electric current. It is denoted by the symbol "R" and is measured in ohms (Ω). Resistance is caused by the collisions of electrons with atoms in a material, which generates heat and reduces the flow of current. Components with higher resistance will impede the flow of current more than those with lower resistance. Resistance plays a crucial role in determining the behavior and functionality of electronic circuits, such as limiting current flow, voltage division, and controlling power dissipation.

    100Ohms
  • Composition

    Parameter "Composition" in electronic components refers to the specific materials and substances used in the construction of the component. It encompasses the chemical and physical elements that make up the component, influencing its electrical, thermal, and mechanical properties. The composition can affect the performance, reliability, and durability of the component in various applications. Understanding the composition is essential for optimizing the design and functionality of electronic devices.

    Thick Film
  • Power (Watts)

    The parameter "Power (Watts)" in electronic components refers to the amount of electrical energy consumed or dissipated by the component. It is a measure of how much energy the component can handle or generate. Power is typically measured in watts, which is a unit of power that indicates the rate at which energy is transferred. Understanding the power rating of electronic components is crucial for ensuring they operate within their specified limits to prevent overheating and potential damage. It is important to consider power requirements when designing circuits or selecting components to ensure proper functionality and reliability.

    0.1W 1/10W
  • Power Rating

    The "Power Rating" of an electronic component refers to the maximum amount of power that the component can handle or dissipate without being damaged. It is typically measured in watts and is an important specification to consider when designing or selecting components for a circuit. Exceeding the power rating of a component can lead to overheating, malfunction, or even permanent damage. It is crucial to ensure that the power rating of each component in a circuit is sufficient to handle the power levels expected during normal operation to maintain the reliability and longevity of the electronic system.

    100mW
  • Height Seated (Max)

    Height Seated (Max) is a parameter in electronic components that refers to the maximum allowable height of the component when it is properly seated or installed on a circuit board or within an enclosure. This specification is crucial for ensuring proper fit and alignment within the overall system design. Exceeding the maximum seated height can lead to mechanical interference, electrical shorts, or other issues that may impact the performance and reliability of the electronic device. Manufacturers provide this information to help designers and engineers select components that will fit within the designated space and function correctly in the intended application.

    0.022 0.55mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
  • Lead Free

    Lead Free is a term used to describe electronic components that do not contain lead as part of their composition. Lead is a toxic material that can have harmful effects on human health and the environment, so the electronics industry has been moving towards lead-free components to reduce these risks. Lead-free components are typically made using alternative materials such as silver, copper, and tin. Manufacturers must comply with regulations such as the Restriction of Hazardous Substances (RoHS) directive to ensure that their products are lead-free and environmentally friendly.

    Lead Free
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Vishay Dale CRCW0603100RFKEAC.

Product Description

Description

The CRCW0603100RFKEAC is a surface-mount chip resistor designed by Vishay Dale, a renowned manufacturer in the electronics industry. This resistor is part of the CRCW-C series and is specifically engineered to meet the demands of modern electronic devices. With its compact 0603 (1608 Metric) package, it offers high reliability and versatility in various applications.

Features

  • Tolerance: The CRCW0603100RFKEAC features a tolerance of ±1%, ensuring precise resistance values.
  • Temperature Coefficient: The temperature coefficient is ±100 ppm/°C, making it suitable for applications requiring stable resistance over a wide temperature range.
  • Resistance: The resistor has a nominal resistance of 100 Ohms.
  • Power Rating: It has a power rating of 100 mW (0.1 W or 1/10 W), making it suitable for moderate power handling.
  • RoHS Compliance: The CRCW0603100RFKEAC is ROHS3 compliant, ensuring compliance with environmental regulations.
  • Operating Temperature: It operates within the range of -55°C to 155°C, providing flexibility in various environmental conditions.
  • Moisture Sensitivity Level (MSL): The MSL is rated as 1 (Unlimited), indicating that it can be stored and handled without special precautions.
  • Packaging: The resistor is packaged in Tape & Reel (TR) format for easy handling and integration into automated assembly processes.

Applications

  1. Primary Applications:
  2. General Electronics: The CRCW0603100RFKEAC is widely used in general electronic circuits where precise resistance values are required.
  3. Automotive Electronics: Its stable performance over a wide temperature range makes it suitable for automotive applications.
  4. Industrial Control Systems: It is used in industrial control systems where reliability and precision are crucial.

  5. Secondary Applications:

  6. Audio Equipment: The resistor's high tolerance and stable temperature coefficient make it suitable for audio equipment where signal integrity is important.
  7. Medical Devices: Its reliability and precision make it a good choice for medical devices requiring stable resistance values.

Alternative Parts

If the CRCW0603100RFKEAC is not available or if you need an alternative, consider the following parts: - CRCW0603100RJKEA (same specifications but different lead time) - CRCW0603100RJKEB (similar specifications with slightly different packaging)

Embedded Modules

The CRCW0603100RFKEAC is commonly used in various embedded modules such as: - Microcontroller boards - Development kits - Industrial control systems - Automotive infotainment systems

In summary, the CRCW0603100RFKEAC is a reliable and versatile surface-mount chip resistor designed to meet the demands of modern electronic devices. Its precise tolerance, stable temperature coefficient, and moderate power rating make it an excellent choice for a wide range of applications.

The three parts on the right have similar specifications to Vishay Dale & CRCW0603100RFKEAC.
CRCW0603100RFKEAC Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "CRCW0603100RFKEAC" in Vishay Dale CRCW0603100RFKEAC.
  • Part Number
  • Manufacturer
  • Package
  • Description