CRCW0603549RFKTA alternative parts: CRCW060330K1FKTA
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | RES SMD 549 OHM 1% 1/10W 0603 | RES SMD 30.1K OHM 1% 1/10W 0603 |
Factory Lead Time: | 14 Weeks | 14 Weeks |
Contact Plating: | Lead, Tin | Lead, Tin |
Package / Case: | 0603 (1608 Metric) | 0603 (1608 Metric) |
Surface Mount: | YES | - |
Terminal Shape: | WRAPAROUND | - |
Mounting Feature: | SURFACE MOUNT | - |
Weight: | 2.012816mg | 2.012816mg |
Voltage Rated: | 75V | 75V |
Operating Temperature: | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | CRCW | CRCW |
Published: | 2015 | 2015 |
Size / Dimension: | 0.063Lx0.033W 1.60mmx0.85mm | 0.063Lx0.033W 1.60mmx0.85mm |
Tolerance: | ±1% | ±1% |
JESD-609 Code: | e0 | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
ECCN Code: | EAR99 | - |
Temperature Coefficient: | ±100ppm/°C | ±100ppm/°C |
Resistance: | 549Ohm | 30.1kOhms |
Terminal Finish: | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - |
Composition: | Thick Film | Thick Film |
Power (Watts): | 0.1W 1/10W | 0.1W 1/10W |
Power Rating: | 100mW | 100mW |
Voltage - Rated DC: | 75V | 75V |
Packing Method: | TR, PAPER, 7 INCH | - |
Max Power Dissipation: | 100mW | 100mW |
Depth: | 850μm | 850μm |
Resistor Type: | FIXED RESISTOR | - |
Military Standard: | Not | Not |
Case Code (Metric): | 1608 | 1608 |
Case Code (Imperial): | 0603 | 0603 |
Power Dissipation: | 100mW | - |
Features: | Automotive AEC-Q200 | Automotive AEC-Q200 |
Height: | 508μm | 508μm |
Height Seated (Max): | 0.020 0.50mm | 0.020 0.50mm |
REACH SVHC: | Unknown | Unknown |
Radiation Hardening: | No | No |
RoHS Status: | Non-RoHS Compliant | Non-RoHS Compliant |
Lead Free: | Contains Lead | Contains Lead |
Ratings: | AEC-Q200 | AEC-Q200 |
Number of Pins: | - | 2 |
Supplier Device Package: | - | 0603 |
Termination: | - | SMD/SMT |
Max Operating Temperature: | - | 155°C |
Min Operating Temperature: | - | -55°C |
Length: | - | 1.55mm |
Width: | - | 838.2μm |

CRCW0603549RFKTA
(In Stock: 898435)
Vishay DaleQty
Unit Price
Ext Price
1
$0.001352
$0.01
Minimum: 5 Multiples: 1
Unit Price: $0.001352
Ext Price: $0.01
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity