CRCW080516R9FKEAC alternative parts: KTR10EZPF41R2, RT0805FRE0738R3L

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES 16.9 OHM 1% 1/8W 0805
RES SMD 41.2 OHM 1% 1/8W 0805
RES SMD 38.3 OHM 1% 1/8W 0805
Factory Lead Time:
14 Weeks
10 Weeks
17 Weeks
Package / Case:
0805 (2012 Metric)
0805 (2012 Metric)
0805 (2012 Metric)
Supplier Device Package:
0805
-
-
Operating Temperature:
-55°C~155°C
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
Series:
CRCW-C
KTR
RT
Size / Dimension:
0.079Lx0.049W 2.00mmx1.25mm
0.079Lx0.049W 2.00mmx1.25mm
0.079Lx0.049W 2.00mmx1.25mm
Tolerance:
±1%
±1%
±1%
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
2
Temperature Coefficient:
±100ppm/°C
±100ppm/°C
±50ppm/°C
Resistance:
16.9Ohms
41.2Ohm
38.3Ohm
Composition:
Thick Film
Thick Film
Thin Film
Power (Watts):
0.125W 1/8W
0.125W 1/8W
0.125W 1/8W
Height Seated (Max):
0.024 0.60mm
0.026 0.65mm
0.024 0.60mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Lead Free
Surface Mount:
-
YES
YES
Terminal Shape:
-
WRAPAROUND
WRAPAROUND
Mounting Feature:
-
SURFACE MOUNT
SURFACE MOUNT
Published:
-
2015
2009
JESD-609 Code:
-
e3
e3
Pbfree Code:
-
yes
yes
ECCN Code:
-
EAR99
EAR99
Terminal Finish:
-
Tin (Sn)
Matte Tin (Sn) - with Nickel (Ni) barrier
Packing Method:
-
TR, PAPER, 7 INCH
TR, Paper, 7 Inch
Max Power Dissipation:
-
125mW
-
Resistor Type:
-
FIXED RESISTOR
FIXED RESISTOR
Case Code (Metric):
-
2012
2012
Case Code (Imperial):
-
0805
0805
Working Voltage:
-
300V
-
Features:
-
Automotive AEC-Q200, High Voltage
-
Height:
-
660.4μm
600μm
Ratings:
-
AEC-Q200
-
Weight:
-
-
5.499807mg
Voltage Rated:
-
-
150V
Termination:
-
-
SMD/SMT
Additional Feature:
-
-
HIGH PRECISION
Power Rating:
-
-
125mW
Voltage - Rated DC:
-
-
150V
Construction:
-
-
Rectangular
CRCW080516R9FKEAC

CRCW080516R9FKEAC

(In Stock: 732850)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $0.002367

    $0.01

Minimum: 5 Multiples: 1

Unit Price: $0.002367

Ext Price: $0.01

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity